GearPower USB-C Car Charger

Charge your USB-C and USB-A devices

If you have a mix of devices, IOGEAR has made life easier for you. IOGEAR's GearPower USB-C Car Charger has both a USB-C and USB-A port to charge your smartphone, tablet, and other USB compatible devices while on the road. Boasting the USB 3.1 specification, the GearPower car charger allows you to charge USB-C devices at up to 3A and the extra USB-A port allows you to fast charge all your other devices, simultaneously.

Powerful and Compact

We designed the GearPower to pack a lot of charging power into a package so small you'll barely notice it on your dashboard. The compact, low-profile power adapter fits perfectly into the cigarette lighter plug or 12V power port found in nearly every vehicle. When plugged in, the GearPower Car Charger will not interfere with shifters, drinks in cup holders, etc. and its compact design allows it to fit easily inside a purse or backpack, making it easy to transfer between vehicles.

Road Warrior

Staying connected can drain your device's battery rapidly and charging your device while in the car is a convenient solution to keeping your devices charged by the time you reach the office, school, or other destination. The extra USB port doubles your charging potential by allowing you to charge two devices simultaneously. With the GearPower Car Charger, you can arrive with a full charge, every time.

Manufacturer Part Number
GPAC3C12
EAN/UPC
0881317514363,881317514363
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function: GPAC3C12
Connectors: USB-C, USB Type-A
LEDs
Power On: Green
Power
Amps: USB-C:3A Output, USB Type-A: 1A Output
Voltage: +5VDC Output (x2)
Power Input Rating
Unit Power: 12VDC

DimensionsGPAC3C12POP Information
10'' Peg Hook: 5
6'' Peg Hook: 3
Unit Dimensions
Height: 1.5" (3.81cm)
Depth: 1" (2.54cm)
Length: 3" (7.62cm)
Inner Pack
Width: 12.6" (32cm)
Height: 6.35" (16.13cm)
Depth: 4.75" (12.07cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 4.3" (10.92cm)
Height: 5.75" (14.61cm)
Depth: 2" (5.08cm)
Master Carton
Width: 13.5" (34.29cm)
Height: 13.5" (34.29cm)
Depth: 10" (25.4cm)
Master Carton Qty.: 24
Weight
Master Carton Wt.: 6.70lb (3.02kg)
Inner Pack Wt.: 1.40lb (0.64kg)
Unit Pack Wt.: 0.20lb (0.08kg)
Unit Wt.: 0.05lb (0.02kg)