i5250V Scanner

Serious scanning power for real-world volumes

At the end of the day, success depends on how much you’ve accomplished since the start of your day. For years, award-winning KODAK i5000 Series Scanners have been the choice of the most demanding customers in the toughest scanning environments – service bureaus, business process outsourcing organizations, and corporate scanning departments. The newest i5000 models offer efficiency and reliability that can positively impact productivity and enable true, high-volume processing.

Rated speed and real-world throughput can be very different numbers. KODAK i5000 Series Scanners get high marks for delivering on what they promise. Truth in specifications and engineering know-how adds up to high volume throughput. It’s the processing speed, smooth paper flow, and document handling versatility you need.

  • i5000 Scanners can maintain high-speed throughput even at 300 dpi for both bitonal and color images
  • Controlled stacking technology keeps documents neatly lined up

Advanced efficiency features handle complex tasks and difficult document types easily. Anticipating and avoiding potential problems in advance helps to minimize interruptions and slowdowns.

  • Prevent document damage with Intelligent Document Protection (IDP)
  • Monitor multi-feeds on the PC and quickly choose to ignore, accept or rescan images
  • Save data entry time and enhance accuracy with barcode reading capability
  • Organize large, multi-batch jobs with Intelligent Imprinting and simple patch counting

Exceptionally clear images are essential for accurate data capture. KODAK i5000 Series Scanners reliably deliver sharp results reducing the need for quality assurance checks or rescans.

  • Clear, crisp images greatly enhance optical character recognition (OCR), intelligent document recognition (IDR) and validation rates

With a wide range of speeds, features, and connectivity, there’s an i5000 Scanner that will help achieve your real-world throughput goals and meet your business objectives.

  • Easily integrate with your current software and workflow
  • i5250/i5250V and i5650/i5650V models are placed on a desktop for easy use
  • i5250V and i5650V models are available with KOFAX OEM VirtualReScan (VRS) Professional connectivity onboard
Connectivity Options

KODAK i5250V and i5650V Scanners come with KOFAX OEM (VRS) Professional software onboard, so you enjoy all of the application connectivity, image enhancement, and error resolution features that VRS delivers at no added cost.

Manufacturer Part Number
1759380
EAN/UPC
0041771759384,041771759384
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Throughput
: 150 ppm (200 and 300 dpi for bitonal and color)

Interface Support: KOFAX OEM VRS Professional Software
Recommended Daily Volume: No limit with i5000 Series Scanners
Scanning Technology: CCD
Optical Resolution: 600 dpi
Output Resolution: 100 / 150 / 200 / 240 / 300 / 400 / 500 / 600 dpi
Illumination: White LEDs
Maximum Document Width: 304.8 mm (12 in.)
Long Document Mode Length: Up to 1 m (40 in.)
Minimum Document Size: 63.5 mm x 63.5 mm (2.5 in. x 2.5 in.)
Paper Thickness and Weight: With standard feeder: 45 g/m2 (12 lb.) bond to 200 g/m2 (110 lb.) index
With ultra-lightweight feeder accessory: 25 g/m2 (7 lb.) rice paper to 80 g/m2 (20 lb.) bond
Feeder/Elevator: Automatic 750-sheet elevator design; automatic document feeder with four settings: continuous feed, 100-sheet, 250-sheet, 500-sheet and full 750-sheet batches

Multi-feed Detection: 5 independent ultrasonic zones
Connectivity: USB 2.0 Certified, USB 3.0 Compatible
Software Support: Kofax VRS Professional software
Features in the Scanner: Rear exit, digital printing, staple detection, image merge, rear side printer, intelligent imprinting (hardware patch counting), controlled stacking, automatic color detection, autocrop, deskew, content-based blank page detection and deletion, automatic orientation now with defaults, color on the fly toggle patch, operator overrides, interactive multi-feed host view, intelligent document protection
Output Compression: CCITT Group IV; JPEG or uncompressed output
Electrical Requirements: 100-240 V (international), 50/60 Hz
Power Consumption: Running < 205 watts
Standby: < 1.0 watt
Environmental Factors: ENERGY STAR Qualified Scanners, 2008 EuP
Acoustical Noise
(operator position sound pressure level):

Standby mode: <39 dB(A); Scanning at 300 dpi <56 dB(A)


Recommended PC Configuration:

i5250V/i5650V: PC: INTEL QUAD CORE i5 (Ivy Bridge or newer), running at 3.0 GHz or higher; USB port 3.0 (super speed) or 2.0 (High Speed); 4 GB RAM or more;


Consumables Available: Feeder consumables kits, imaging guide set, printer ink cartridge and carrier, transport cleaning sheets, roller cleaning pads, printer ink blotters, STATICIDE Wipes, switchable black/white background
Accessories/Options: i5250/i5250V/i5650/i5650V/i5850: Enhanced Printer Accessory for Kodak Scanners (front pre-scan and rear post-scan), Lead Edge Alignment exit tray, i5200 to i5600 upgrade, manual feed shelf, Document Extenders 66.04 cm, 76.02 cm and 86.36 cm (26 in., 30 in. and 34 in.) Kodak Legal Size Flatbed Accessory and the Kodak A3 Flatbed Accessory are available to support all models
Dimensions: Height: 43.4 cm (17.1 in.)
Width: 69.3 cm (27.3 in.)
Depth: 51 cm (20.1 in.) with tray closed, 65.3 cm (25.7 in.) with tray open
Weight: 57.6 kg (127 lbs.)