GearPower Quick Charge 3.0 Car Charger

Quick Charge 3.0 Car Charger

The GearPower Quick Charge 3.0 Car Charger is the smart way to charge your mobile devices while on-the-go. This car charger comes equipped with a Quick Charge 3.0 port and a Smart IQ port that is able to detect how much power your device needs and adjust the output accordingly. The dual USB ports also allow you to charge two devices simultaneously while the Qualcomm® charging technology tailors the fastest possible charge to each of your connected devices.

Smart IQ Charging Protects Your Devices

The GearPower Quick Charge 3.0 Car Charger protects your connected devices from power surges, overheating, overcharging, and short circuits. The power of Quick Charge 3.0 lies in an algorithm called the Intelligent Negotiation for Optimum Voltage (INOV) that allows your device to pull a customized power level of charge for optimum power transfer. This means faster, more efficient charging and reduced power dissipation. For additional flexibility, this charger is backwards compatible with all previous versions of Qualcomm® Quick Charge™ technology and will also charge all your non-Quick Charge devices with Smart IQ technology, making it truly universal.

Powerful and Compact

In addition to its array of safety features, the GearPower has a sleek, low profile design that you'll barely notice on your dashboard. The adapter fits perfectly into the cigarette lighter plug or 12V power port found in nearly every vehicle. When plugged in, the GearPower Car Charger will not interfere with shifters, drinks in cup holders, etc. Its compact design allows it to fit easily inside a purse or backpack, making it easy to transfer between vehicles.

Manufacturer Part Number
GPAC2U4Q
EAN/UPC
0881317514387,881317514387
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


FunctionGPAC2U4QConnectors: USB Type-A (x2)
LEDs
Power On:

Power
Amps: White: 2.4A; Red: 3A, 2A, 1.5A
Voltage: White: 5V; Red: 3.6~6.5V, 9~9.5V, 9~12V
Power Input Rating
Unit Power: 12VDC

DimensionsGPAC2U4QPOP Information
10'' Peg Hook: 5
6'' Peg Hook: 3
Unit Dimensions
Length: 3"
Inner Pack
Width: 12.6"
Height: 6.25"
Depth: 4.75"
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 4.3"
Height: 5.75"
Depth: 2.0"
Master Carton
Width: 13.5" (34.29 cm)
Height: 13.75" (34.93 cm)
Depth: 10.25" (26.04 cm)
Master Carton Qty.: 24
Weight
Master Carton Wt.: 6.60lb (2.98kg)
Inner Pack Wt.: 1.35lb (0.62kg)
Unit Pack Wt.: 0.20lb (0.08kg)
Unit Wt.: 0.05lb (0.02kg)