Jetstream T1700X-16TS Ethernet Switch

  • Equipped with 12 10GBase-T RJ45 Ports and 4 10G SFP+ Fiber Ports, providing 320Gbps Switching Capacity
  • 10GBase-T Technology provides a cost-effective method for migrating from current network to 10G Ethernet by utilizing existing CAT5e/CAT6 short connections (up to 55m) and CAT6A/CAT7 connections (up to 100m).
  • L2+ feature, Static Routing help route internal traffic for more efficient use of network resources
  • Advanced security features include IP-MAC-Port Binding, ACL, Port Security, DoS Defend, Storm Control, DHCP Snooping, 802.1X, and Radius Authentication
  • Comprehensive IPv6 support for management, QoS and ACL
  • WEB/CLI managed modes, SNMP, RMON enhance management
  • Dual Firmware Image improves reliability and up-time of your network

Affordable 10-Gigabit Switching Solution for Growing SMBs T1700 Series 10G Smart Switches

In a world of expanding enterprises and growing virtualization, cloud-based services and applications, like VoIP, HD streaming video, and IP surveillance, SMB networks need to evolve beyond simple reliability to provide increased scalability, higher bandwidth, and enhanced performance. TP-LINK’s new T1700 Series 10G Smart Switches represent an ideal solution that meets these requirements. The series includes the T1700X-16TS Full 10-Gigabit Smart Switch and the T1700G-28TQ Gigabit Stackable Smart Switch with 10G Uplink, which both provide high levels of performance, scalability, and cost-effectiveness that SMBs require from their 10G networking solutions.

FULL 10-GIGABIT SMART SWITCH

12-Port 10GBase-T Smart Switch with 4 10G SFP+ Slots

Future-Proof 10GBase-T Technology

Until recently, 10-Gigabit connectivity was available only in the expensive fiber based technology that supports high-speed access to the network backbone or data center environment.

Today, 10GBase-T Technology is becoming more common and affordable. Low-Latency, Line-Rate 10G Copper Base-T is backward compatible with Fast Ethernet and Gigabit Ethernet and can automatically negotiate between higher and lower speed connections. Most importantly, 10GBase-T provides a cost-effective method for migrating from your current network to 10G Ethernet by utilizing your existing CAT5e/CAT6 RJ-45 short connections (up to 55m) and CAT6A/CAT7 connections (up to 100m). This reduces cabling complexity and ultimately results in significant savings for customers.

16 10-Gigabit Ports, 320Gbps Switching Capacity

The T1700X-16TS features 12 10GBase-T RJ45 ports and four dedicated SFP+ fiber slots, which can support up to 320Gbps of combined switching bandwidth. This provides great resiliency, relieves congestion associated with bandwidth-intensive applications, and guarantees smooth data transmission.

Manufacturer Part Number
T1700X-16TS
EAN/UPC
0845973094768,845973094768,6935364094768
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Standards and Protocols:
IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab, IEEE802.3z, IEEE 802.3 an,
IEEE 802.3ae, IEEE 802.3ad, IEEE 802.3x, IEEE 802.1d, IEEE 802.1s,
IEEE 802.1w, IEEE 802.1q, IEEE 802.1x, IEEE 802.1p

Interface:
12 100/1000/10GBase-T RJ45 Ports
(Auto Negotiation/Auto MDI/MDIX)
4 10G SFP+ Slots

Network Media:
100BASE-TX/1000Base-T: UTP category 5, 5e or above cable (maximum 100m)
10GBase-T: UTP CAT 5e, 6 (Maximum 55m) or above cable (Maximum 100m)
1000BASE-X: MMF, SMF
10GBASE-LR
10GBASE-SR

Fan Quantity: Two Smart Fans

Power Supply: 100-240V, 50/60Hz

Dimensions ( W x D x H ): 17.3 * 8.7 * 1.73 in. (440 * 220 * 44 mm)

Max Power Consumption: 76.58W

PERFORMANCE

Switching Capacity: Up to 320Gbps

Packet Forwarding Rate: Up to 238.1Mpps for a standalone switch

MAC Address Table: 16K

Packet Buffer Memory: 2MB

Jumbo Frame: 9KB

Number of Static Routes: 32 IPv4

Number of IP Interfaces: 16

SOFTWARE FEATURES

Quality of Service:
Support 802.1p CoS/DSCP priority
Support 8 priority queues
Queue scheduling: SP, WRR, SP+WRR
Port/Flow- based Rate Limiting
IPv6 QoS*
Voice VLAN

L2 and L2+ Features:
Static Routing
DHCP Relay*
IGMP Snooping V1/V2/V3
802.3ad LACP (Up to 14 aggregation groups, containing 8 ports per group)
Spanning Tree STP/RSTP/MSTP
BPDU Filtering/Guard
TC/Root Protect
Loopback detection
802.3x Flow Control
LLDP, LLDP-MED*

VLAN:
Supports up to 4K VLANs simultaneously (out of 4K VLAN IDs)
MAC/Protocol-based VLAN
Private VLAN

Access Control List:
L2~L4 package filtering based on source and destination MAC address, IP address, TCP/UDP ports
IPv6 ACL*

Security:
AAA*
Port Security
DHCP Snooping
IP-MAC-Port Binding
ARP Inspection
802.1x and Radius Authentication
SSH v1/v2
SSL v3/TLSv1
Broadcast/Multicast/Unknown-unicast Storm Control
Dos Defend

IPv6:
Dual IPv4/IPv6 stack
Multicast Listener Discovery (MLD) Snooping
IPv6 neighbor discovery (ND)
Path maximum transmission unit (MTU) discovery
Internet Control Message Protocol (ICMP) version 6
TCPv6/UDPv6

IPv6 Applications:
DHCPv6 Client
Ping6
Tracert6
Telnet (v6)
IPv6 SNMP
IPv6 SSH
IPv6 SSL
Http/Https
IPv6 TFTP

Management:
Web-based GUI and CLI management
SNMP v1/v2c/v3,compatible with public MIBs and
TP-LINK private MIBs
RMON (1, 2, 3, 9 groups)
CPU Monitoring
Port Mirroring
Firmware Upgrade: TFTP & Web
System Diagnose: VCT
SYSLOG & Public MIBS
Dual Image

OTHERS

Certification: CE, FCC, RoHS

Package Contents:
T1700X-16TS
Power Cord
Installation Guide
Resource CD
Rackmount Kit
Rubber Feet

System Requirements:
Microsoft® Windows® XP, Vista™ or Windows 7,
Windows 8/8.1, MAC® OS, NetWare®, UNIX® or Linux.

Environment:
Operating Temperature: 0℃~40℃ (32℉~104℉);
Storage Temperature: -40℃~70℃ (-40℉~158℉)
Operating Humidity: 10%~90%RH non-condensing
Storage Humidity: 5%~90%RH non-condensing