ZBOX-PI330-W2B Desktop Computer

ZOTAC ZBOX PICO doubles the viewing capacity with more power in one of the smallest form factors. Prepare for durable performance in a package small enough to slide into your pocket, making it nimble for easy placement. Designed for silent performance, we’ve equipped an ever more powerful fanless cooling solution to answer to the power upgrade while maintaining no moving parts. With HDMI and DisplayPort outputs available, greater display options are available, or use both to double your desktop size. Pre-installed with Windows, it’s ready to hit the ground running out of the box.

Manufacturer Part Number
ZBOX-PI330-W2B
EAN/UPC
0816264016684,816264016684
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor

    Intel Atom x5-Z8500 (quad core, 1.44GHz up to 2.24GHz)

  • Chipset

    Intel

  • System Memory

    2GB LPDDR3

 Graphics

  • Graphics Engine

    Intel HD Graphics

  • Video Output

    DP1.1a, 
    HDMI 1.4b

 Storage

  • Hard Drive

  • Mass Storage

    32GB eMMC

  • Optical Drive

  • mSATA

    None

  • M.2

    None

  • Card Reader

    micro SD/SDHC/SDXC

 I/O Ports

  • Audio

    1 x headphone/microphone combo jack

  • USB Port

    1 x USB 3.0 Type-C 
    2 x USB 3.0

  • LAN

    10/100/1000 Ethernet

  • Antenna

    Internal

  • Wifi

    802.11ac

  • Bluetooth

    Bluetooth 4.0

  • Legacy I/O

    None

  • CIR Infrared Port

    None

  • Expansion

    None

  • USB

  • IDE

  • VGA

 Mechanical

  • Kensington Lock

    None

  • LED Indicators

    Power

  • Power Supply

    AC Adapter 
    O/P: DC 5V/15W

  • Cooling system

    Passive

  • ZBOX Dimensions

    115mm x 76mm x 20.7mm

  • Case Mounting

    VESA Mounting Bracket

 Miscellaneous

  • Supported OS

    Windows 10 Home Pre-installed

  • Accessories

    1 x Universal power adapter 
    1 x VESA mounting bracket 
    2 x Mount screws 
    1 x CTIA / OMTP adapter 
    1 x O/S Recovery