Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
MECHANICAL
Dimensions
Standard battery: 175 mm x 69 mm x 39 mm (6.9˝ x 2.7˝ x 1.5˝)
Weight
Laser: Standard battery: 8.9 oz (252g)
ENVIRONMENTAL
Operating Temperature
Imager: 14°F to 122°F (-10°C to 50°C)
Laser: 14°F to 104°F (-10°C to 40°C)
Storage Temperature
-4°F to 158°F (-20°C to 70°C)
Humidity
95% humidity, non-condensing
Drop
Withstands multiple 4´ (1.2 m) drops onto concrete, all axis and across operating temperature range
Tumble
500 3.3´ (1 m) tumbles (1,000 impacts)
Environmental Sealing
Independently certified to meet IP54 standards for moisture and particle resistance
ESD
Air: ±15 kV; Contact: ±8 kV
SYSTEM ARCHITECTURE
Processor
Texas Instruments OMAP3715 800MHz processor
Memory
512MB RAM x 512MB Flash
Display
2.8˝ transmissive active matrix 65k color LCD with backlight, QVGA (240 x 320)
Keypad
28-key shifted alpha numeric with backlit keys
Audio
Built-in microphone and speaker, stereo headset jack
I/O Ports
Full speed USB 1.1 from cradle (or I/O cable); RS232 (115 Kbps) from cradle
Voice Communication
Voice-over-IP and Push-to-Talk ready
Development Environment
Honeywell SDK for Windows® Embedded Handheld 6.5 and Visual Studio 2008
Application Software
Honeywell Powertools® and Demos
Third-Party Software
Honeywell Remote Mastermind mobile device management software, Naurtech CETerm™ Terminal Emulation (TNVT, 3270, 5250), and ITScriptNet™
Storage Expansion
User accessible Micro SDHC memory card slot. Please check current price guide for available qualified card options
Battery
Standard: Li-Ion, 3.7 V, 2200 mAh; Extended: Li-Ion 3.7 V, 3300 mAh (includes extended battery door)
Expected Hours of Operation
8+ hours (with scan and continuously transmitting)
Expected Charge Time
Standard battery 4hrs, Extended battery 6hrs
Imager/Scanner
Imager: 5600 (Led Aimer) and 5603 (Laser Aimer) Extended Range (ER), Standard Range (SR), High Density (HD) Adaptus 6.0; Laser: N4313
Decode Capabilities
Imager: Reads standard 1D and 2D symbologies.
Laser: Reads standard 1D symbologies
Warranty
1 year for terminals and peripherals
WIRELESS CONNECTIVITY
WLAN
802.11a/b/g/n, Wi-Fi™ certified
WLAN Security
Wi-Fi Alliance Certification, Wireless Security Supplicant (DeviceScape), 802.1x, WPA2, EAP, WEP, LEAP, TKIP, MD5, EAP-TLS, EAP-TTLS, WPA-PSK, PEAP, CCXv4
WPAN
Bluetooth® Class II (10 m) v2.0 Enhanced Data Rate (EDR) with on-board antenna. BQB certified