Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
MECHANICAL
Dimensions
Standard battery: 200 mm x 83 mm x 41 mm (7.9˝ x 3.3˝ x 1.6˝)
Weight
With Standard battery: 12.3 oz (349g)
ENVIRONMENTAL
Operating Temperature
-10°C to 50°C (14°F to 122°F)
Storage Temperature
-20°C to 70°C (-4°F to 158°F)
Humidity
95% humidity, non-condensing
Drop
Withstands multiple 4´ (1.2 m) drops onto concrete, all axis and across operating temperature range
Tumble
500 1 m (3.3 ft) tumbles (1,000 impacts)
ESD
Air: ±15kV; Contact: ±8kV
Environmental Sealing
Independently certified to meet IP54 standards for moisture and particle resistance
SYSTEM ARCHITECTURE
Processor
Texas Instruments OMAP3715 1 GHz
Operating System
Microsoft Windows CE 6.0
Memory
512 MB RAM; 1024 MB Flash
Display
8.89 cm (3.5 in) active matrix 65,000-color LCD with backlight, QVGA (240 x 320)
Keypad
28-key numeric with shifted alpha and backlit keys
Audio
Built-in microphone and speaker, stereo headset jack
I/O Ports
High-speed USB v2.0 (480 Mbps)
Voice Communication
Voice-over-IP and Push-to-Talk ready
Application Software
Honeywell Power Tools and Demos
Storage Expansion
User accessible SDHC memory card slot. Please check current price guide for available qualified card options
Battery
Li-Ion 3.7 V, 3300 mAh (12.2 Wh)
Expected Hours of Operation
12 hours
Expected Charge Time
Less than 6 hours
Imager/Scanner
5603 (Laser Aimer) Standard Range (SR)
Warranty
One-year for terminals and peripherals
WIRELESS CONNECTIVITY
WLAN
Dual Mode 802.11 b/g (11 Mbps/54 Mbps) with internal antenna
WLAN Security
Wi-Fi Alliance Certification, Wireless Security Supplicant (DeviceScape), 802.1x, WPA2, EAP, WEP, LEAP, TKIP, MD5, EAP-TLS, EAP-TTLS, WPA-PSK, PEAP, CCXv4
WPAN
Bluetooth® Class II (10 m) v2.0 Enhanced Data Rate (EDR) with on-board antenna. BQB certified