Charge & Sync Flip Pro, Reversible USB to Reversible Micro USB Cable (3.3ft/1m)

Reversible USB to Reversible Micro USB

Ever get frustrated with fumbling around with your USB connector because you plugged it in the wrong side? Well, worry no more with IOGEAR's thoughtfully designed Charge & Sync Flip™ cable. This cable delivers more functionality than your standard micro USB cable by removing all the guesswork out of plugging in your devices. The premium cable features a reversible USB Type-A connector at one end, which allows you to easily plug in the USB no matter which side you plug it in, and a Reversible Micro USB connector at the other. No more looking at the connector and messing with it - simply plug and go! IOGEAR's ultra-durable Charge & Sync Flip™ Reversible USB to Reversible Micro USB cables are comprised of high-grade materials that enable precise construction, and make for a non-bulky, tangle-proof cable. These cables feature a top-grade braided nylon fiber sleeve and anodized aluminum end connectors for maximum durability.

Compatible with all Your Micro USB Devices

IOGEAR's Charge & Sync Flip™ cable delivers the flexibility to connect and charge in dual directions all Micro USB devices including smartphones, tablets, wearables, speakers, battery packs, headphones, cameras, console game controllers, e-readers (Kindle, NOOK, etc..) and more. Use it to connect your device to your computer's USB port to synchronize and update your pictures, music, and videos or IOGEAR's 6-Port Super-Speed USB 3.0 Hub for efficient charging and syncing. The Charge & Sync Flip™ can also be connected with a USB to AC power adapter, like the GearPower QuadSmart USB 4.2A Wall Charger for convenient charging from a wall outlet or.

Manufacturer Part Number
GAMU01
EAN/UPC
0881317514356,881317514356
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function: GAMU01
Cable Length: 3.3ft (1m)
Cable Type: USB Type A to Micro USB Connector
Connectors
USB: Reversible Type A Male
Materials
Cable Jacket: Braided Nylon-Fiber
Dimensions: GAMU01
POP Information
10'' Peg Hook: 6
6'' Peg Hook: 4
Unit Dimensions
Length: 39.6" (100.6cm)
Inner Pack
Width: 7.5"
Height: 6"
Depth: 4.6"
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 4.5"
Height: 5.88"
Depth: 1.25"
Master Carton
Width: 15.75" (40 cm)
Height: 7" (17.78 cm)
Depth: 10.4" (26.42 cm)
Master Carton Qty.: 24
Weight
Master Carton Wt.: 5.05lb (2.3kg)
Inner Pack Wt.: 1lb (0.46kg)
Unit Pack Wt.: 0.15lb (0.06kg)
Unit Wt.: 0.05lb (0.02kg)