Transceiver/Media Converter

This is a media converter card that converts a 10/100Base-TX(RJ-45) to 100Base-FX(ST) via a 1310nm multi-mode fiber (MMF) ST connector, which allows distance reach up to 2km. It provides a cost effective conversion from 10/100Base-TX(RJ-45) to 100Base-FX fiber, while extending the network reach beyond the 100m reach limitation of copper. This device can be managed if used in our managed rack system or unmanaged with our unmanaged rack system or standalone chassis enclosure. Our media converters are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs.

Manufacturer Part Number
ADD-MCC1MMM2KST
EAN/UPC
0821455605677,821455605677
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: Industry Standard
Connector Types: RJ-45 & ST
Connector1 Number of Ports: 1
Connector2 Number of Ports: 1
Data Rate: 100Mbs
ECCN: EAR99
HTS-Harmonized Code: 8479.89.8300
Managed: Unmanaged
Media Conversion Type: Copper to MMF
Media Type: MMF
POE: No
Product Shipping Dimension(HxWxD): 5.0 in. x 4.0 in. x 1.0 in.
Product Shipping Weight(LB): 1
Reach: 2km
UNSPSC Code: 43201553
Wavelength: 1310nm
What's In The Box: 1x media converter card
UPC Code: 821455605677