DS-2CE56D1T-IT1 Turbo Turret Camera HD1080P exira

Manufacturer Part Number
DS-2CE56D1T-IT1-6MM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video
Image sensor:: |: 2MP CMOS Image Sensor
Signal System:: |: PAL/NTSC
Effective pixels:: |: 1930(H) × 1088(V)
Minimum illumination:: |: 0.01 Lux @ (F1.2,AGC ON),0 Lux with IR

Shutter speed:: |: 1/25(1/30) s to 1/50,000 s
lens:: |: 3.6mm, 6mm optional, Angle of View: 91.3°(3.6mm), 59.9°(6mm)
Lens Mount:: |: M12
Control range:: |: Pan: 0 - 360°, Tilt: 0 - 75°, Rotation: 0 - 360°
Day& Night:: |: IR cut filter with auto switch
Video Frame Rate:: |: 1080p@25fps/1080p@30fps
HD Video Output:: |: 1 Analog HD output
synchronization:: |: Internal Synchronization
S / N ratio:: |: More than 62 dB
Coaxial up:: |: Support
menu Camera ID:: |: On/Off (0-255)
Day&Night :: |: Color/ BW/ Auto/ EXT
White balance:: |: Auto/User/Push/8000K/6000K/4200K/3000K
Privacy Mask:: |: On/Off, maximum 8 zones
Motion Detection:: |: On/Off, maximum 4 zones
BLC (Backlight compensation):: |: On/Off
AGC:: |: Support
Anti-flicker:: |: On/ Off
language:: |: English/Chinese
function:: |: Digital noise reduction, Mirror
Basic Information Operating conditions:: |: -40 °C - 60 °C (-40 °F - 140 °F)
Humidity 90% or less (non-condensing)

Power supply:: |: 12 VDC±15%
Power Consumption:: |: Max. 4W
Weather Proof:: |: IP66
IR range:: |: Up to 20m
Communication:: |: Up the coax
Protocol: HIKVISION-C(Coaxitron)

size:: |: F110 × 93.2 mm (F4.33 "× 3.67")
weight:: |: 260 g (0.57 lb)