Vivobook K556UA-Q52-CB Notebook

Manufacturer Part Number
K556UA-Q52-CB
EAN/UPC
0889349416709,889349416709
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 7500U/6500U Processor, 
  • Intel® Core™ i5 7200U/6200U Processor, 
  • Intel® Core™ i3 7100U/6100U Processor,
Operating System
  • Windows 10 Home
  • Windows 10 Pro - ASUS recommends Windows 10 Pro.
Memory
  • DDR3L 1600MHz SDRAM, 1 x SO-DIMM socket for expansion, up to 12 GB SDRAM
Display
  • 15.6" (16:9) LED backlit HD (1366x768) 60Hz Glare Panel with 45% NTSC 
  • 15.6" (16:9) LED backlit HD (1366x768) 60Hz Anti-Glare Panel with 45% NTSC 
  • 15.6" (16:9) LED backlit FHD (1920x1080) 60Hz Anti-Glare Panel with 45% NTSC
Graphic
  • Integrated Intel HD Graphics 520
Storage
  • Hard Drives:
  • 500GB/1TB 5400RPM SATA HDD
  • 2TB 5400RPM SATA HDD
  • 500GB/750GB/1TB 7200RPM SATA HDD
  • Solid State Drives:
  • 128GB/256GB SATA3 SSD
Optical Drive
  • Super-Multi DVD
Keyboard
  • Chicklet keyboard with isolated Num key
Card Reader
  • Multi-format card reader (SD/SDHC/SDXC)
WebCam
  • VGA Web Camera
Networking
  • Wi-Fi
  • Integrated 802.11b/g/n 
  • 10/100/1000 Base T
  • Bluetooth
  • Built-in Bluetooth V4.0 (Optional)
Interface
  • 1 x COMBO audio jack 
  • 1 x VGA port/Mini D-sub 15-pin for external monitor
  • 1 x USB 3.0 port(s) 
  • 1 x USB 2.0 port(s)
  • 1 x USB-C Gen 1 (up to 5 Gbps)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
Audio
  • ASUS SonicMaster Technology
Battery
  • 2 Cells 38 Whrs Polymer Battery
Power Adapter
  • Plug Type :ø4 (mm)
  • Output :
  • 19 V DC, 2.37 A, 45 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
  • 3/ 2 pin compact power supply system
Dimensions
  • 38.2 x 25.8 x 2.55 cm (WxDxH)
Weight
  • 2.3 kg with Battery
Security
  • Kensington lock
  • BIOS Booting User Password Protection
  • HDD User Password Protection and Security
Manufacturer Warranty
  • 1-year limited International hardware warranty. *different by country