ARTEMIS RTA1300M Wireless Router

The ARTEMIS is the ultimate router for the multi-device household. Built with a Quad-Core Processor, 8 high power amplifiers, and 2 high gain antennas, the ARTEMIS delivers unmatched Wi-Fi performance. It is equipped to provide unprecedented coverage, speed, and reliability for the most demanding networks with many connected devices. Extremely fast AC1300 Wi-Fi technology provides up to 1.26Gbps, making lag and buffering a thing of the past for everyone. The ARTEMIS also features cutting edge MU-MIMO technology that enables multiple devices to receive data at once, granting uninterrupted streaming for all.

Manufacturer Part Number
RTA1300M
EAN/UPC
0850535006417,850535006417
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard: 802.11a/b/g/n/ac
Frequency Band: 2.4GHz/5GHz Simultaneous

Wireless Speed:

  • 2.4GHz: 399Mbps (Rx), 399Mbps (Tx)
  • 5GHz: 866Mbps (Rx), 866Mbps (Tx)
Amplifiers:
  • 2 x 2.4GHz Amplifiers
  • 2 x 5GHz Amplifiers
  • 4 x Low Noise Amplifiers
Processor: Quad-Core ARM Processor
Memory: 128MB DDR3

Wireless Coverage Control:

15% - 100% Output Power
(Adjustable individually for 2.4GHz and 5GHz networks)

Antennas: 2 x Detachable High Gain 5dBi Dual Band Antennas

Ports:
  • 1 x RJ-45 10/100/1000M WAN Port (Modem Port)
  • 4 x RJ-45 10/100/1000M LAN Ports (Local Ports)
  • 1 x USB 3.0 Port for USB Storage
Power Adapter Rating: Switching Adapter (Input: 100-240v, Output: 12v, 3A)

Mounting: Wall or Desktop
Warranty: 1 Year

Setup Requirements:
  • Broadband Internet modem with Ethernet Port
  • Computer with wired or wireless network adapter
Package Contents:
  • ARTEMIS High Power AC1300 Wi-Fi Router with MU-MIMO
  • 2 x Detachable High Gain Dual Band Antennas
  • Power Adapter (100-240v)
  • RJ-45 Ethernet Cable
  • Setup Guide