9PX3K3UN 3000VA Tower/Rack Mountable UPS

Reliable. Versatile. Powerful. Efficient. With double-conversion topology for constant power conditioning and up to 93 percent efficiency, the Eaton 9PX 2 and 3 kVA models support your overall goal of business continuity. It’s built for scalable deployment, features a graphical LCD for local status updates and integrates with virtualized environments.

Manufacturer Part Number
9PX3K3UN
EAN/UPC
0743172082565,743172082565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Topology: Double-conversion online
Configuration: Rack/Tower
Color: Black and silver
Rating (VA/Watts): 3000/3000
Diagnostics: Full system self test at power up
UPS Bypass: MBP6K208 optional
Dimensions (H x W x D, inches): 5.1 (3U) x 17.3 x 28.4
Dimensions (H x W x D, mm): 130 (3U) x 439 x 721
Weight (kg): 48
Weight (lbs): 106
Warranty: 2 years
Rail Kit Included: 4-post rail kit and tower pedestals included
Remote Emergency Power off (REPO): ROO/RPO: Rear deck emergency stop connectors (for remote on/off and power off)
Contents
(Ships with the following items): 9PX3K3U 3 kVA UPS
Network-MS Web/SNMP card
4-post rail kit
User manual
Quick start guide
Tower pedestals
Intelligent Power Software Suite CD
RS-232 serial cable
USB cable
Cable gland for hardwire connection
Phillips head screw driver
Efficiency: 92% with resistive load
 
Electrical Input
Connection:

  • (1) Terminal block with L6-30P
Input Cord: 6 feet (1.8 meters)
Input Voltage Range: Full load: 176-276V, Derating: 100-276V
Nominal Voltage: 208V default (200/208/220/230/240V)
Frequency: 50/60 Hz
Frequency Range: 60 Hz: 50–70 Hz, 50 Hz: 40–60 Hz
Input Power Factor: >99
Input Current Distortion: <5%
 
Electrical Output
Nominal Voltage: 208V default (200/208/220/230/240V)
Output voltage regulation: ±1% steady-state
Voltage THD: <2% for linear loads
Output Receptacles:
  • (2) NEMA L6-20R
  • (2) NEMA L6-30R
Power Factor: 1.0
Transfer Time: 0 ms
Circuit Breaker: (2) 20A for L6-20R
Optional Extended Battery Module: 9PXEBM180RT
Battery Description: Sealed, lead-acid; maintenance free
Maximum number of extended battery modules (EBM): Add up to 4 extended battery modules (EBM)
Battery Management: ABM technology; 3-stage charging extends battery service life by 50% and provides advance warning for battery replacement
Battery Replacement: Hot-swappable internal batteries and extended battery modules (EBMs)
Start On Battery: Cold-start enabled; first cold start is always forbidden
 
Communications
User Interface: Graphical display. UPS status in a single view.
LEDs: 4 status-indicating LEDs
Communication Ports: RS-232 (RJ45) ports; USB port as standard (HID). 6-foot RS-232 and USB cables included
Communications Card Slots: Network Card-MS included
Power Management Software: Eaton Intelligent Power Software Suite CD (included)
 
Environmental & Standards
RoHS Compliance: Yes
Surge Protection: IEEE ANSI C62.41 Cat B2
Heat Dissipation (BTU): Online: 1150
Battery: 1560
(BTU/hr; battery full charged, resistive load)
Audible Noise: <45 dB at 1 meter
Operating Temperature: 0 to 40°C (32°F to 104°F)
Safety markings: CE / cULus / NOM
EMC Markings: IEC 62040-2:2006 Cat C2 / CISPR22 Class A / FCC part 15 Class A
Storage Temperature: 0 to 35°C (32°F to 95°F); without batteries: -15 to 60°C (5°F to 140°F)
Relative Humidity: 0 to 95%
Altitude: <1,000 meters for nominal power; 10% power derating every 1000 meters (up to 3000 meters)