9PX 3000VA Tower/Rack Mountable UPS

Reliable. Versatile. Powerful. Efficient. With double-conversion topology for constant power conditioning and up to 93 percent efficiency, the Eaton 9PX 2 and 3 kVA models support your overall goal of business continuity. It’s built for scalable deployment, features a graphical LCD for local status updates and integrates with virtualized environments.

Manufacturer Part Number
9PX3000GLRT
EAN/UPC
0743172081315,743172081315
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Topology: Double-conversion online
Configuration: Rack/Tower
Catalog Number: 9PX2000RT
Color: Black and silver
Rating (VA/Watts): 3000/3000 
Diagnostics: Full system self test at power up, and ABM test every 30 days
UPS Bypass: EHBPL3000R-PDU1U optional
Dimensions (H x W x D, inches): 3.4 (2U) x 17.3 x 23.8
Dimensions (H x W x D, mm): 86.5 x 440 x 605
Weight (kg): 27.4
Weight (lbs): 60.4
Warranty: 2 years
Rail Kit Included: 4-post rail kit and tower pedestals included
Remote Emergency Power off (REPO): ROO/RPO: Rear deck emergency stop connectors (for remote on/off and power off)
Contents
(Ships with the following items): 9PX3000GLRT 3 kVA UPS
4-post rail kit
Safety manual
User manual
Output cables (for G models)
Input cables (for G models)
Cable lockers (for G models)
Tower pedestals
RS-232 serial cable
USB cable
Intelligent Power Software Suite CD
Communication card (optional)
Efficiency: 93% with resistive load
 
Electrical Input
Connection:

  • (1) NEMA L6-20P
Input Cord: Detachable L6-20P to C19 input cord; 6 feet (1.8 meters)
Input Voltage Range: Full load: 176-276V, <40% load: 100-276V
Nominal Voltage: 208V default (200/208/220/230/240V)
Frequency: 50/60 Hz
Frequency Range: 60 Hz: 50–70 Hz, 50 Hz: 40–60 Hz
Input Power Factor: >.99
Input Current Distortion: <5%
 
Electrical Output
Nominal Voltage: 208V default (200/208/220/230/240V)
Output voltage regulation: ±1% steady-state
Voltage THD: <3% for linear loads
Output Receptacles:
  • (2) NEMA L6-20R
  • (1) NEMA L6-30R
Transfer Time: 0 ms
Optional Extended Battery Module: 9PXEBM72RT
Battery Description: Sealed, lead-acid; maintenance free
Maximum number of extended battery modules (EBM): Add up to 4 extended battery modules (EBM)
Battery Management: ABM technology; 3-stage charging extends battery service life by 50% and provides advance warning for battery replacement
Battery Replacement: Replaceable internal batteries and extended battery modules (EBMs)
Start On Battery: Cold-start enabled; first cold start is always forbidden
 
Communications
User Interface: Graphical display. UPS status in a single view.
LEDs: 4 status-indicating LEDs
Communication Ports: RS-232 (RJ45) ports; USB port as standard (HID). 6-foot RS-232 and USB cables included
Power Management Software: Eaton Intelligent Power Manager
 
Environmental & Standards
RoHS Compliance: Yes
Surge Protection: IEEE ANSI C62.41 Cat B2
Heat Dissipation (BTU): Online: 619
Battery: 1150
(BTU/hr; battery full charged, resistive load)
Audible Noise: <47 dB at 1 meter
Operating Temperature: 0 to 40°C (32°F to 104°F)
Safety markings: CE / cULus / NOM
EMC Markings: IEC 62040-2 Class B Cat C2 / CISPR22 Class B / FCC part 15 Class B / VCCI Class B
Storage Temperature: 0 to 35°C (32°F to 95°F); without batteries: -15 to 55°C (5°F to 131°F)
Relative Humidity: 0 to 96% non-condensing
Altitude: 0-1500m @ 0°C - 40 °C; 1500m-3000m @ 0°C - 35 °C