32GB Certified Memory Module - 2Rx4 DDR4 RDIMM 2400MHz

Supercharge your Dellâ„¢ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs to your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

Manufacturer Part Number
SNPCPC7GC/32G
EAN/UPC
0740617252521,740617252521
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Product Type: RAM memory
Capacity: 32 GB
Memory Type: DDR4 SDRAM - DIMM 288-pin
Upgrade Type: System specific
Data Integrity Check: ECC
Speed: 2400 MHz ( PC4-19200 )
Features: Dual rank , registered
Voltage: 1.2 V
OEM Manufacturer Equivalent Part Number: DELL A8711888
Localization: Belgium, Australia, Czech Republic, Estonia, Denmark, Finland, France, Germany, Italy, Netherlands, Norway, Poland, Portugal, Sweden, Switzerland, United Kingdom, Greece, Ireland
Manufacturer Warranty: Limited lifetime warranty

General

Capacity: 32 GB
Upgrade Type: System specific
OEM Manufacturer Equivalent Part Number: DELL A8711888
Localization: Belgium, Australia, Czech Republic, Estonia, Denmark, Finland, France, Germany, Italy, Netherlands, Norway, Poland, Portugal, Sweden, Switzerland, United Kingdom, Greece, Ireland

Memory

Type: DRAM
Technology: DDR4 SDRAM
Form Factor: DIMM 288-pin
Speed: 2400 MHz ( PC4-19200 )
Data Integrity Check: ECC
Features: Dual rank , registered
Chips Organization: X4
Voltage: 1.2 V

Miscellaneous

Color Category: Green

Manufacturer Warranty

Service & Support: Limited lifetime warranty