SFP+ Module

This Juniper Networks® compatible SFP+ transceiver provides 10GBase-TX throughput up to 30m over a copper connection using a RJ-45 connector. It is guaranteed to be 100% compatible with the equivalent Juniper Networks® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of Juniper Networks® as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
QFX-SFP-10GE-T-AO
EAN/UPC
0821455610282,821455610282
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: Juniper Networks®

Connector: RJ-45

DOM: Non-DOM

ECCN: 5A991

Form Type: SFP+

HTS-Harmonized Code: 8517.62.0050

Media: Copper

Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.

Product Shipping Weight(LB): 0.4

Reach: 30m

Speed: 10GBase

Speed Description: 10-Gigabit

Transceiver Type: TX

UNSPSC Code: 43201553

What's In The Box: 1x transceiver

UPC Code: 821455610282