
The APC by Schneider Electric Basic Rack Power Distribution Unit (PDU) distributes power to devices in the rack.
Note:
Electrical
Input connection IEC-309 60 A cord included
Acceptable input voltage 200–240 VAC +6% to -10%
Maximum input current
(phase)
60 A (48 A UL/C-UL
derated)
Input frequency 50/60 Hz
Output voltage 200–240 VAC +6% to -10%
Output connections (3) C19
Maximum output current
(outlet)
C19; 16 A (UL/C-UL
derated)
Maximum output current
(phase)
48 A
Maximum output current
(bank)
16 A (UL/C-UL derated)
Overcurrent protection
(internal)
(3) 20 A 2-pole breakers
Cord length 3.65 m (12.00 ft)
Physical
Dimensions
(H x W x D)
38.81 x 4.36 x 12.57 cm
(15.28 x 1.72 x 4.95 in)
Shipping dimensions
(H x W x D)
50.01 x 39.49 x 19.50 cm
(19.69 x 15.55 x 7.68 in)
Weight 6.92 kg (15.22 lb)
Shipping weight 9.80 kg (21.56 lb)
Environmental
Maximum elevation
(above MSL)
Operating
Storage
0 to 3048 m (0 to 10,000 ft)
0 to 15 240 m (0 to 50,000 ft)
Temperature
Operating
Storage
0 to 50°C (32 to 122°F)
–15 to 60°C (5 to 140°F)
Humidity
Operating
Storage
5 to 95%, non-condensing
5 to 95%, non-condensing
Compliance
Safety approvals UL/C-UL
ROHS 2011/65/EU – latest revision