
The APC by Schneider Electric Basic Rack Power Distribution Unit (PDU) distributes power to devices in the rack
Note:
Electrical:
Input connection NEMA L15-30P 3-phase cord
included
Acceptable input voltage 200–240 VAC +6% to -10%
Maximum input current
(phase)
30 A (24 A UL/C-UL derated)
Input frequency 50/60 Hz
Output voltage 200–240 VAC +6% to -10%
Output connections (3) C19
Maximum output current
(outlet)
C19; 16 A (UL/C-UL derated)
C19; 20 A (PSE)
Maximum output current
(phase)
30 A (24 A UL/C-UL derated)
Maximum output current
(bank)
20 A (16 A UL/C-UL derated)
Overcurrent protection
(internal)
(3) 20 A, 2-pole breakers
Cord length 3.65 m (12.00 ft)
Physical:
Dimensions
(H x W x D)
38.81 x 4.36 x 12.57 cm
(15.28 x 1.72 x 4.95 in)
Shipping dimensions
(H x W x D)
45.49 x 33.19 x 19.50 cm
(17.91 x 13.07 x 7.68 in)
Weight 3.60 kg (7.92 lb)
Shipping weight 5.06 kg (11.13 lb)
Environmental:
Maximum elevation
(above MSL)
Operating
Storage
0 to 3048 m (0 to 10,000 ft)
0 to 15 240 m (0 to 50,000 ft)
Temperature
Operating
Storage
0 to 50°C (32 to 122°F)
–15 to 60°C (5 to 140°F)
Humidity
Operating
Storage
5 to 95%, non-condensing
5 to 95%, non-condensing
Compliance:
Safety approvals UL/C-UL
ROHS 2011/65/EU – latest revision