The APC by Schneider Electric Basic Rack Power Distribution Unit (PDU) distributes power to devices in the rack.
Note:
Electrical
Input connection 60 A, 3-pin IEC-309
Acceptable input
voltage
200–240 VAC +6%, -10%
Maximum input
current (phase)
45 A (derated)
Input frequency 50/60 Hz
Input power 10.8 kVA
Output voltage 200–240 VAC
(Line-to-Line or Line-to-Neutral)
Output connections Twenty-one (21) IEC-320-C13; Six
(6) IEC-320-C19
Maximum output
current (outlet)
IEC-320-C13: 12 A; IEC-320-C19:
16 A
Maximum output
current (phase)
45 A (derated)
Maximum output
current (breaker)
16 A (derated)
Physical
Dimensions
(H x W x D)
162.5 x 5.5 x 4.6 cm
(64.0 x 2.2 x 1.7 in)
Depth at breakers: 9.4 cm (3.7 in)
Shipping dimensions
(H x W x D)
187.5 x 22.6 x 13.5 cm
(73.8 x 8.9 x 5.3 in)
Weight 9.2 kg (20.2 lb)
Shipping weight 11.0 kg (24.2 lb)
Environmental
Maximum elevation
(above MSL)
Operating
Storage
0 to 3048 m (0 to 10,000 ft)
0 to 15 240 m (0 to 50,000 ft)
Temperature
Operating
Storage
0 to 50°C (32 to 122°F)
–15 to 60°C (5 to 140°F)
Humidity
Operating
Storage
5 to 95%, non-condensing
5 to 95%, non-condensing
Compliance
Safety UL/C-UL
Environmental 2011/65/EU – latest revision