The APC by Schneider Electric basic Rack PDU distributes power to the devices in the rack.
Note:
Electrical
Input connection IEC-320 C20 inlet
Acceptable input voltage 100–240 VAC ± 10%
Maximum input current
(phase)
20 A (16 A UL/C-UL
derated/International)
20 A (PSE)
Input frequency 50/60 Hz
Output voltage 100–240 VAC ± 10%
Output connections (14) C13
Maximum output current
(outlet)
C13; 12 A (UL/C-UL
derated)
C13; 15 A (PSE)
C13; 10 A (International)
Maximum output current
(phase)
16 A (UL/C-UL derated/
International)
20 A (PSE)
Physical
Dimensions
(H x W x D)
52.29 x 5.58 x 4.69 cm
(20.59 x 2.20 x 1.85 in)
Shipping dimensions
(H x W x D)
61.21 x 12.29 x 10.66 cm
(24.10 x 4.84 x 4.20 in)
Weight 1.40 kg (3.08 lb)
Shipping weight 1.76 kg (3.87 lb)
Environmental
Maximum elevation
(above MSL)
Operating
Storage
0 to 3048 m (0 to 10,000 ft)
0 to 15 240 m (0 to 50,000 ft)
Temperature
Operating
Storage
0 to 50°C (32 to 122°F)
–15 to 60°C (5 to 140°F)
Humidity
Operating
Storage
5 to 95%, non-condensing
5 to 95%, non-condensing
Compliance
Safety approvals UL/C-UL, VDE, CE
ROHS 2011/65/EU –latest revision