Core i7 Hexa-core i7-6800K 3.4GHz Desktop Processor

DESKTOP PERFORMANCE, REDEFINED

From devices that fit in your pocket to towers that meet high performance demands, desktops with Intel Inside® come in a range of packages to solve any computing need.

Manufacturer Part Number
BX80671I76800K
EAN/UPC
0675901403542,675901403542,0735858317627,735858317627,0735858317634,735858317634,5032037087131
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

-Essentials

Status: Launched
Launch Date: Q2'16
Processor Number: i7-6800K
Cache: 15 MB
Instruction Set: 64-bit
Embedded Options Available: No

Lithography: 14 nm
Scalability: 1S Only

-Performance

# of Cores: 6
# of Threads: 12
Processor Base Frequency: 3.4 GHz
Max Turbo Frequency: 3.8 GHz
TDP: 140 W

-Memory Specifications

Max Memory Size (dependent on memory type): 128 GB
Memory Types: DDR4 2400/2133
Max # of Memory Channels: 4
ECC Memory Supported ‡: No

-Graphics Specifications

Processor Graphics ‡: None

-Expansion Options

PCI Express Revision: 3.0
Max # of PCI Express Lanes: 28

-Package Specifications

Max CPU Configuration: 1
Sockets Supported: LGA2011-v3
Low Halogen Options Available: See MDDS

-Advanced Technologies

Intel® Turbo Boost Max Technology 3.0: Yes
Intel® Turbo Boost Technology ‡: 2.0
Intel® vPro Technology ‡: No

Intel® Hyper-Threading Technology ‡: Yes

Intel® Virtualization Technology (VT-x) ‡: Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡: Yes

Intel® VT-x with Extended Page Tables (EPT) ‡: Yes

Intel® 64 ‡: Yes

Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes

Intel® Smart Response Technology: Yes

-Intel® Data Protection Technology

Intel® AES New Instructions: Yes

-Intel® Platform Protection Technology

Trusted Execution Technology ‡: No

Execute Disable Bit ‡: Yes