AMD Radeon R7 250 Graphic Card

ASUS Radeon™ R7 250 graphics card is with great value and superior stability

  • Dust-proof fan resists dust and particles for 25% longer graphics card longevity.
  • AUTO-EXTREME Technology with Super Alloy Power II delivers premium delivers premium quality and best reliability.
  • GPU Tweak II makes overclocking easier and more visual than ever with an intuitive, all-new UI.

Raging Cool for the Win!

ASUS R7 250 graphics card is packed with industry only Auto-Extreme technology, 100% full automation for best reliability. Super Alloy Power II ensures heightened stability and durability, while GPU Tweak II with XSplit Gamecaster offers intuitive performance tweaking and instant gameplay streaming.

Dust-Proof Fan25% longer graphics card lifespan

Unique fan design dissipates heat efficiently while extending a graphic card’s lifespan by 25%* through increased dust and particle resistance.

Manufacturer Part Number
R7250-2GD5
EAN/UPC
0889349359181,889349359181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine AMD Radeon R7 250
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5 2GB
Engine Clock
GPU Boost Clock : 925 MHz
GPU Base Clock : 725 MHz
Memory Clock 1125 MHz ( DDR2 )
Memory Interface 128-bit
Resolution DVI Max Resolution : 2560x1600
Interface
DVI Output : Yes x 1 (Native) (DVI-I)
HDMI Output : Yes x 1 (Native)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
Software ASUS GPU Tweak II & Driver
Dimensions
6.61 " x 4.76 " x 1.46 " Inch
16.8 x 12.1 x3.7 Centimeter