Turbo NAS TVS-682-PT-8G SAN/NAS Server

The TVS-682 features advanced hardware by adopting 6th Generation Intel® 14nm multi-core processors and was designed around the concept of tiered storage, application-based partitioning and network traffic distribution. Featuring PCIe Gen.3 slots that can support 10GbE/40GbE NIC, PCIe NVMe SSD, graphics cards, and USB 3.1 expansion cards, the TVS-682 also supports smooth 4K 60 fps video transfer and display, cross-platform file sharing, comprehensive backup and disaster recovery, iSCSI & virtualization and more business applications. Incorporating reliability and security, the TVS-682 presents an ideal choice for a complete business-ready storage solution.

  • Built-in M.2 SATA 6Gb/s slots & 2.5” SSD slots
  • Qtier technology and SSD cache enable 24/7 optimized storage efficiency
  • The Network & Virtual Switch app assists network traffic distribution, and re-routes dedicated bandwidth for diverse applications
  • Triple HDMI output (including one HDMI 2.0) for smooth 4K video playback
  • Scalable design with economical QNAP storage expansion enclosures
  • Virtual JBOD (VJBOD) allows to use QNAP NAS to expand the  TVS-682’s storage capacity
  • Supports QRM+ unified remote server management, QvPC technology, virtual machine and container applications, and storage for virtualization

6th Generation Intel® processors, extraordinary performance

The TVS-682 is powered by high-performance 6th Generation Intel® multi-core processors with options including Pentium® and Core™ i3, increasing system performance by 20% - 30% compared with previous generations. It greatly enhances the efficiency of CPU-demanding applications such as virtualization, real-time 4K video playback, and serving large numbers of simultaneous connections.

Advanced hardware for greater efficiency

High-performance hardware, well-designed application functionalities and thoroughly-planned usage scenarios are three distinctive cornerstones for achieving optimum performance.

M.2 SATA 6Gb/s SSD & 2.5” SSD cache

The TVS-682 provides 2 SSD slots dedicated for caching to increase IOPS performance, and provides higher transfer speeds and reliability with the compact, energy-efficient M.2 SSD. Using an SSD cache boosts overall system performance, and is perfect for improving overall workflow of random IOPS demanding applications such as virtualization. The TVS-682 combines M.2 SSD, 2.5” SSD and HDD in one box to effectively realize tiered storage for exceptional application performance and lower TCO of storage at the same time.

Perfect storage trio: tiered storage, application-based partitioning & network traffic distribution

The advanced hardware design of TVS-682 can facilitate optimized storage deployment based on different usage scenarios.

Tiered Storage

QNAP’s Qtier Technology empowers the TVS-682 with Auto Tiering that helps continuously optimize storage efficiency across PCIe NVMe SSD, M.2 SSD, SSD and SATA drives. With Auto Tiering, the TVS-682 can automatically move frequently-used "hot" data to high-performance storage tiers and less-accessed "cold" data to lower-cost, higher-capacity drives, making the TVS-682 an extremely efficient shared resource. Businesses will no longer have to invest heavily in expensive Flash technology, but can still enjoy exceptional application performance and cost efficiency from Auto Tiering with the TVS-682.

Manufacturer Part Number
TVS-682-PT-8G-US
EAN/UPC
0885022011117,885022011117
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ordering P/N: TVS-682-PT-8G
TVS-682-i3-8G
CPU: TVS-682-PT-8G: Intel® Pentium® G4400 3.3 GHz dual-core processor
TVS-682-i3-8G: Intel® Core™ i3-6100 3.7 GHz dual-core processor
System memory: Total DIMM slots: 4
Maximum memory: 32 GB (8 GB x4)
Memory modules pre-installed: 8 GB DDR4 RAM (4 GB x 2)
Note: The pre-installed memory modules need to be replaced when expanding the memory to over 24 GB.
Flash Memory: 512MB DOM
M.2 Slot: 2 x M.2 2242/2260/2280/22110 SATA 6Gb/s SSD
Note: The M.2 SSD is not included as standard.
Hard Drive Tray: 2 x 2.5” SSD
4 x 2.5”/3.5” hard drive or SSD
Drive Interface: SATA 6Gbps/3Gbps; Hot-swappable
USB: 1 x USB 3.0 port (Front)
4 x USB 3.0 port (Rear)
LAN Port: 4 x GbE port
HDMI Output: 3 (HDMI 1.4b x2, HDMI 2.0 x1)
Audio Input: Audio In: 2 x 6.3mm MIC In
Audio Output: 2 x built-in speaker, 1 x 3.5mm Line-out jack
Note: Only one of the above audio output ports can work at a time. If a speaker is connected, the sound will output through the speaker.
LED Indicators: System status, 2.5” SSD, M.2 SSD, 3.5” HDD
Buttons: System: Power button, Reset button, USB one-touch-backup button
System Warning: Buzzer
Form Factor: Tower
Dimensions: 231.9 (H) x 224.9 (W) x 319.8 (D) mm
9.1 (H) x 8.9 (W) x 12.6 (D) inch
Weight: Net (NAS only): 7.7 kg/ 16.96lb
Gross (with packing and accessories): 9.5 kg/ 20.94lb
Sound Level (dB)*: Sound pressure (LpAm) (bystander position): 20.5 dB
(with 4 x Seagate ST2000VN000-1HJ164 hard drive installed)
Temperature: 0-40˚C
Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C
Power Supply: Input: 100-240V~, 3-1.5A, 60-50Hz; Output: 250W
PCIe Slot: 2 (1* PCIe Gen3 x16; 1* PCIe Gen3 x4)
Fan: System: 1 x 8 cm cooling fan
CPU: 1 x 9 cm fan