Turbo NAS TVS-682T-I3-8G SAN/NAS Server with Thunderbolt 2

The TVS-682T features advanced hardware by adopting 6th Generation Intel® 14nm multi-core processors and was designed around the concept of tiered storage, application-based partitioning and network traffic distribution. Providing a Thunderbolt DAS/NAS/iSCSI SAN triple solution, the TVS-682T delivers the incredible power of Thunderbolt™ 2 to double the speed potential to 20 Gbps, supports smooth 4K 60 fps video transfer and display, and is a perfect match for Thunderbolt-equipped Mac* users for 4K workflows, file storage and high-speed sharing. Incorporating reliability, security and rich applications, the TVS-682T delivers the highest transfer rates ever as storage with persistent throughput, and provides a complete business-ready storage solution.

  • Built-in M.2 SATA 6Gb/s slots & 2.5” SSD slots
  • Qtier technology and SSD cache enable 24/7 optimized storage efficiency
  • The Network & Virtual Switch app assists network traffic distribution, and re-routes dedicated bandwidth for diverse applications
  • Triple HDMI output (including one HDMI 2.0) for smooth 4K video playback
  • Thunderbolt™ 2 (20Gbps) and 10GbE dual network for on-the-fly video editing and speedy sharing
  • 4 available combinations with Mac/PC and JBOD for flexible attaching, sharing and expansion
  • Scalable up to 416 TB with the Thunderbolt™ 2 storage expansion enclosures TX-800P/ TX-500P
  • Virtual JBOD (VJBOD) allows to use QNAP NAS to expand the  TVS-682T’s storage capacity
  • Supports QRM+ unified remote server management, QvPC technology, virtual machine and container applications, and storage for virtualization
Thunderbolt™ 2 NAS, extraordinary performance

The TVS-682T is powered by a high-performance Intel® Core™ i3 dual-core processor and 8GB DDR4 RAM, driving outstanding system performance for CPU-demanding applications. Offering a comprehensive DAS/NAS/iSCSI SAN multi-mode storage solution in a compact form factor, the TVS-682T not only features Thunderbolt™ 2 technology but also has dual 10GbE ports giving you incredible flexibility for network connectivity.

Advanced hardware for greater efficiency

High-performance hardware, well-designed application functionalities and thoroughly-planned usage scenarios are three distinctive cornerstones for achieving optimum performance.

M.2 SATA 6Gb/s SSD & 2.5" SSD cache

The TVS-682T provides 2 SSD slots dedicated for caching to increase IOPS performance, and provides higher transfer speeds and reliability with the compact, energy-efficient M.2 SSD. Using an SSD cache boosts overall system performance, and is perfect for improving overall workflow of random IOPS demanding applications such as virtualization. The TVS-682T combines M.2 SSD, 2.5" SSD and HDD in one box to effectively realize tiered storage for exceptional application performance and lower TCO of storage at the same time.

Perfect storage trio: tiered storage, application-based partitioning & network traffic distribution

The advanced hardware design of TVS-682T can facilitate optimized storage deployment based on different usage scenarios.

Manufacturer Part Number
TVS-682T-I3-8G-US
EAN/UPC
0885022011216,885022011216
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ordering P/N: TVS-682T-i3-8G
CPU: Intel® Core™ i3-6100 3.7 GHz dual-core processor
System memory: Total DIMM slots: 4
System memory: 8 GB DDR4 RAM
Memory modules pre-installed: 4 GB x2
Maximum memory: 32 GB (8 GB x4)

Note: The pre-installed memory modules need to be replaced when expanding the memory to over 24 GB.
Flash Memory: 512MB DOM
M.2 Slot: 2 x M.2 2242/2260/2280/22110 SATA 6Gb/s SSD
Note: The M.2 SSD is not included as standard.
Hard Drive Tray: 2 x 2.5” SSD
4 x 2.5"/3.5" hard drive or SSD
Drive Interface: SATA 6Gbps/3Gbps; Hot-swappable
Thunderbolt Port:

2 x Thunderbolt™ 2 high-speed port port


USB: 1 x USB 3.0 port (Front)
4 x USB 3.0 port (Rear)
LAN Port: 2 x 10GBase-T port
4 x GbE port
HDMI Output: 3 (HDMI 1.4b x2, HDMI 2.0 x1)
Audio Input: Audio In: 2 x 6.3mm MIC In
Audio Output: 2 x built-in speaker, 1 x 3.5mm Line-out jack
Note: Only one of the above audio output ports can work at a time. If a speaker is connected, the sound will output through the speaker.
LED Indicators: System status, 2.5" SSD, M.2 SSD, 3.5" HDD
Buttons: System: Power button, Reset button, USB one-touch-backup button
System Warning: Buzzer
Form Factor: Tower
Dimensions: 231.9 (H) x 224.9 (W) x 319.8 (D) mm
9.1 (H) x 8.9 (W) x 12.6 (D) inch
Weight: Net (NAS only): 7.7 kg/ 16.96lb
Gross (with packing and accessories): 9.5 kg/ 20.94lb
Sound Level (dB)*: Sound pressure (LpAm) (bystander position): 20.5 dB
(with 4 x Seagate ST2000VN000-1HJ164 hard drive installed)
Temperature: 0-40˚C
Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C
Power Supply: Input: 100-240V~, 3-1.5A, 60-50Hz; Output: 250W
PCIe Slot: 2 (1* PCIe Gen3 x16; 1* PCIe Gen3 x4)
Note: Both PCle slots are occupied by a Thunderbolt™ 2 card and a 10GbE adapter.
Fan: System: 1 x 8 cm cooling fan
CPU: 1 x 9 cm fan