GT750ST DLP Projector

Short throw LED projector

  • HD Ready and LED technology - amazing colour reproduction and long-life
  • Great connectivity - MHL, HDMI and optional wireless
  • PC free viewing - native office viewer, built-in memory, microSD card slot and USB
  • Short throw lens, ultra compact and lightweight - only 420g

Engineered for console gamers, movie watchers, and power users on the GO, the GT750ST's powerful short throw lens delivers Xbox One games, PS4 games, and Blu-ray movies in stunning 720p HD resolution. Enjoy bright gaming graphics, sharp vibrant movies, and videos from a palm sized projector with the power and performance of a full sized projector. The GT750ST delivers a big picture for console gaming and Blu-ray movie watching in the living room, bedroom, or on the GO - anywhere, anytime.

With a bright 700 ANSI lumens, 20,000:1 contrast ratio, 17ms response time, auto keystone, and Rec709 color gamut, the GT750ST delivers colorful razor sharp 720p textures while playing the latest FPS, Racing, or MMO game. GT750ST's integrated Media Player is excellent for listening to music, watching movies and videos, or viewing pictures.

Designed for gamers and power-users the palm-sized GT750ST weighs less than one pound and features an integrated HDCast Pro for Device Mirroring and Multimedia Playback. HDCast Pro allows mirroring of Android, iOS, and Windows devices along with the ability to cast/push music, pictures, and videos to the GT750ST for your viewing and listening pleasure. GT750ST's state of the art LED light source is rated to last over 20,000 hours, greatly reducing the need to replace the LED lamp.to replace the LED light source.

Manufacturer Part Number
GT750ST
EAN/UPC
0796435440459,796435440459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.45” WXGA DMD Chip DLP® Technology by Texas Instruments
Native Resolution: WXGA 1280 x 800
Brightness: 700 LED Brightness*
Contrast Ratio: 20,000:1
Lamp Life2 Bright: 20,000 (LED Life) (hrs)
Throw Ratio 3: 0.8:1
Zoom Type: Fixed
I/O Connectors: HDMI + MHL v2.0, Universal I/O - VGA, microSD-slot, USB-A reader/wireless, Audio out
Speaker (Watts): 1.5
Keystone Correction: ±40° Vertical (Auto)
Weight: 0.8 lbs (0.36 kg)
Dimensions (W x H x D): 4.4ʺ x 1.6ʺ x 4.1ʺ (112.5 x 40.5 x 105 mm)
Aspect Ratio: 16:10 Native, 16:9/4:3 Compatible
Offset: 100%
Projection Screen Size: 0.63 - 5.08m (25" - 200") Diagonal 16:10
Projection Distance: 0.43 - 3.44m
Projection Lens: F/1.9; f=8.02mm
Uniformity: 85 %
Video Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i
3D Support: 3D Ready -The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems.
3D Compatibility: SVGA 120Hz
XGA 120Hz
Input Lag (ms): 17
Horizontal Scan Rate: 49.64 kHz
Vertical Scan Rate: 24 - 120Hz (120Hz for 3D)
Displayable Colors: 16.7 Million
Noise Level (Eco mode): 22dB
Power Supply: 100-240V, 50-60 Hz
Power Consumption: 77W Bright mode (< 0.5W Standby)
Lamp Type: LED
Operating Conditions: 5 - 35˚C, 85% Humidity (Max), 2500m Altitude (Max)
Security: Kensington lock
On Screen Display: 12 Languages: English, French, Spanish, Portuguese (Brazilian), German, Russian, Italian, Polish, Dutch, Swedish, Greek, Turkish
Remote Control: BR-ML75N
Standard Accessories: Carry bag, AC power cord, universal I/O cable, remote control, battery, quick start card
Optional Accessories: 3D glasses, wireless, tripod
Optional Wireless: Yes
Warranty: 1 Year
RoHS: Compliant
Warranty: 1 Year Optoma Parts and Labor

1Lamp based projectors brightness and lifetime will vary depending on selected projector mode, environmental conditions and usage. As is common with all lamp based projectors, brightness will decrease over the lamp lifetime. LED projectors do not have a replaceable lamp and the brightness does not decay significantly over the product lifetime.

2Typical lamp life achieved through testing. Will vary according to operational use and environmental conditions

3 +/- 5% tolerance