G11CD-DB71 Desktop Computer

Shedding light on uncompromising performance

  • Windows 10 Home or other editions available
  • 6th-generation Intel® Core™ processor and NVIDIA® GeForce® graphics for unstoppable WQHD gaming
  • DDR4 SDRAM and USB 3.1 ports
  • Customizable 8-million color LED light effects with pulse mode
  • ASUS-exclusive AEGIS II utility lets you record and edit gameplay videos, and upload them onto social media
  • Spectacular cooling performance and low operational noise
SHEDDING LIGHT ON UNCOMPROMISING PERFORMANCE

ASUS G11 is designed for casual gamers who want a high performance gaming platform that doesn't break the bank.

You'll be in awe of its futuristic outer space-inspired design with Mayan-inspired elements. It has numerous LEDs spread across four areas of the chassis, including a centerpiece with customizable light effects that can showcase up to 8 million colors – so you can adjust the ambient lighting to suit the game you're currently playing.

Manufacturer Part Number
G11CD-DB71
EAN/UPC
0889349399378,889349399378
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 10 Home

  • Processor

    The 6th generation Intel® Core™ i5/i7 Processor

  • Chipset

    Intel® H110

  • Graphic

    NVIDIA® GeForce GTX980 4GB
    NVIDIA® GeForce GTX970 4GB
    NVIDIA® GeForce GTX960 2GB
    NVIDIA® GeForce GTX950 2GB
    NVIDIA® GeForce GTX745 4GB
    AMD® Radeon R9 380

  • Memory

    4 GB Up to 32 GB
    DDR4 at 2133MHz

  • Expansion Slots

    1 x PCI-e x 1
    1 x PCI-e x 16
    1 x mini PCI-e

  • SATA

    4 x SATA 6Gb/s

  • Storage

    3TB SATA Hard Drive
    Up to 256GB SSD

  • Optical Drive

    Tray-in Supermulti DVD RW
    Blu-Ray Disc Combo
    Blu-ray Writer

  • Audio

    SonicMaster

  • Front I/O Ports

    1 x 6 -in-1 Card Reader
    1 x Headphone
    1 x Microphone
    2 x USB 2.0
    2 x USB 3.0

  • Back I/O Ports

    2 x USB 3.1
    2 x USB 3.0
    2 x USB 2.0
    1 x HDMI-Out
    1 x VGA(D-Sub)-Out
    1 x RJ45 LAN
    1 x 7.1 Channel Audio

  • Card Reader

    6 -in-1: SD/ SDHC/ MS/ MS Pro/ xD/ MMC/MMC Plus

  • Power Supply

    300 W
    500 W

  • Dimensions

    6.93 x 17.32 x 16.61 inch (WxDxH)
    9.84 x 20.08 x 21.65 inch (WxDxH) ~ inch with Carton

  • Weight

    9.78 kg
    (21.56 lb)

  • Color

    Iron Gray

  • Accessories

    Power Cord
    Warranty Card
    Quick Manual

  • Software

    Anti-Virus Trial
    Aegis II
    ASUS Command
    Ai Charger ll