15 Notebook

Built to push every boundary.

15-inch laptop with Intel® Core™ processors, dynamic overclocking and carbon-fiber materials for the ultimate gaming experience. Add an optional graphics amplifier for 4K gaming.

Manufacturer Part Number
AW15-DKCWF04S
EAN/UPC
0884116250128,884116250128
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i5-4210H Processor (Dual-Core, 3MB Cache, up to 3.5GHz w/ Turbo Boost)
  • Intel® Core™ i7-4710HQ Processor (Quad-Core, 6MB Cache, up to 3.5GHz w/ Turbo Boost)

Operating System

  • Windows 10 Pro, 64-bit, English
  • Windows 10 Home Single Language, 64-bit, English
  • Windows 10 Home 64bit
  • Windows 10 Pro, 64-bit, Spanish
  • Windows 10 Pro, 64-bit, French
  • Windows 10 Pro, 64-bit, English, French, Spanish
  • Windows 10 Home 64bit Spanish
  • Windows 10 Home 64bit French
  • Windows 10 Home 64bit English, French, Spanish
  • Windows 10 Home Single Language, 64-bit, Spanish
  • Windows 10 Home, 64-bit, English, French, Spanish
  • Windows 10 Home 64bit English
  • Windows 8.1 Pro (64Bit) Spanish
  • Windows® 8.1 (64-bit), English
  • Windows® 8.1 Pro (64-bit), English
  • Windows® 7 Professional (64-bit), English
  • Windows 7 Professional 64-bit, French
  • Windows® 8.1 Pro, 64Bit, French
  • Windows 8.1 Pro, 64-bit English/French
  • Windows 8.1 (64Bit) Canada
  • Windows 8.1 64-Bit English
  • Windows 8.1 64-Bit ENG/FRN

Microsoft Office

  • No Productivity Software Requested
  • Microsoft Office 30 Day Trial
  • Microsoft® Office 365 Home
  • Microsoft® Office 365 Personal
  • Microsoft Office Home and Student 2016
  • Microsoft Office Professional 2016
  • Microsoft Office Home and Business 2016
  • Microsoft Office 365 Home Annual Subscription with Auto-Renewal
  • Microsoft Office 365 Personal Annual Subscription with Auto-Renewal

Security Software

  • No Anti-virus Requested
  • McAfee LiveSafe 12 Month Subscription
  • McAfee LiveSafe 24 Month Subscription
  • McAfee LiveSafe 36 Month Subscription

Memory5

  • 8GB Dual Channel DDR3L at 1600MHz
  • 16GB Dual Channel DDR3L at 1600MHz

Video Card6

  • NVIDIA® GeForce® GTX 965M with 2GB GDDR5
  • NVIDIA® GeForce® GTX 970M with 3GB GDDR5
  • AMD Radeon™ R9 M295X with 4GB GDDR5
  • NVIDIA® GeForce® GTX 980M with 4GB GDDR5
  • AMD Radeon™ R9 M390X with 4GB GDDR5

Display

  • 15.6 inch FHD (1920 x 1080) IPS-Panel Anti-Glare 300-nits Display
  • 15.6 inch UHD (3840 x 2160) IPS-Panel TrueLife 350-nits Display with Touch Technology

Audio and Speakers

  • Audio Details

    Internal High-Definition Audio with Creative Soundblaster X-Fi MB3 Software (Standard)
    2.0 Speaker configuration
    Audio Powered by Klipsch®
    7.1 Digtial Audio out using HDMI out connection

Hard Drive

  • Up to 1000GB7 SATA hard drive (7200RPM)
  • Up to 1000GB7 SATA hard drive (5400RPM)

Accidental Damage Service

  • 1 Year Accidental Damage Service
  • 2 Year Accidental Damage Service
  • 3 Year Accidental Damage Service
  • 4 Year Accidental Damage Service
  • No Accidental Damage Selected
  • No Warranty Complete Care

Power

  • Battery Details
    8-cell Lithium Ion (92 wHr)

    A/C Adapters
    180W

Camera

  • Integrated Camera Details
    FullHD 2MP Camera with dual digital microphones

Wireless

  • Networking and Wi-Fi Options

    Killer Networks Gigabit Ethernet NIC (Standard)
    Killer 1525 802.11ac 2x2 WiFi and Bluetooth 4.0 (Standard)

Dimensions

  • System Dimensions
    Height: 
    Front: 34.0 mm. (1.339 in.)
    Rear: 34.0 mm. (1.339 in.)
    Depth: 270.2 mm. (10.64 in.)
    Width: 385.8 mm. (15.19 in.)
    Average weight: (3.207 Kg. 7.07 Lbs.)*

Battery Life

  • Up to 7 hours of battery life8

Ports

  • (1x) Power/DC-in Jack 
    Killer™ E2200 Gigabit Ethernet Controller
    (3x) SuperSpeed USB 3.0 Port
    (1x) SuperSpeed USB 3.0 Port with PowerShare Technology
    (1x) Alienware Graphics Amplifier Port
    (1x) Mini-Display Port
    (1x) HDMI 1.4 Output
    (1x) 9-in-1 Media Card Reader
    (1x) Audio Out 1/8" Ports (Compatible with inline mic headset)
    (1x) Line In Microphone 1/8" Port
    (1x) Noble Lock port (cable and lock sold separately)

Slots

  • 2x 204-Pin DDR3L SO-DIMM SDRAM Slots

Chassis

  • AlienFX Lighting Zones
    10 unique programmable zones with up to 20 distinct colors providing over 10 trillion lighting combinations

    Keyboard
    4-Zone, multi-color RGB, keyboard with AlienFX lighting controls
    5 user-programmable keys providing up to 15 distinct functions per application or game

    Touchpad Details
    Backlit button image sensor trackpad with all-points addressable (APA)

    Alienware Command Center
    AlienFX™
    AlienFusion
    AlienAdrenaline w/ Accelerator
    Alienware TactX™

Regulatory Compliance

  • Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment