Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requirements:
Processor:
- Intel® Core™ 2 Duo E8500 or AMD Phenom™ II X3 720
- Intel® Core™ i5-3330, AMD™ FX-6300, or better (Recommended)
Operating System: - Windows® XP/Vista®/7/8/10 with latest service pack
- Windows® 10 64-bit with latest service pack (Recommended)
Hard Disk: - 45 GB available free space
Memory: - 2 GB RAM
- 4 GB RAM (Recommended)
Optical Drive: Others: - Internet: Broadband internet connection
- Keyboard and mouse required. Other input devices are not supported.
- Multi-button mouse with scroll wheel (Recommended)
- 1024 x 768 minimum display resolution
- NVIDIA® GeForce® GT 440 or AMD™ Radeon™ HD 5670 or Intel® HD Graphics 5000
- NVIDIA® GeForce® GTX 750 Ti or AMD™ Radeon™ R7 260X or better (Recommended)