Multi-Card Reader/Writer

Take a digital content management center almost anywhere.
Compatible with 79 card formats, the Manhattan Multi-Card Reader/Writer easily downloads and transfers digital images across many of today’s popular flash memory card formats. It's compatible with CompactFlash, Memory Stick, Secure Digital, MultiMedia and XD without the need for an external power supply, cables or card adapter for portable use.

Convenience without the Media Device.
Its USB mass-storage functionality easily archives picture, music, video and personal data files without directly connecting the media device to the computer. The Manhattan Multi-Card Reader/Writer helps conserve media device battery power by eliminating the need for a direct connection to the PC.

Manufacturer Part Number
101998
EAN/UPC
0766623101998,766623101998
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

General

  • Supports CompactFlash Type I / II, CF 4.0, CF Alpha, CF Elite Pro, CF PRO I / II, CF Turbo, CF Ultima I / II, CF UltraX, CF-PSP II, Extreme I / III / IV CF, Platinum II CF, ProMax CF / CF II, Ultra II CF, IBM / Hitachi / Seagate Microdrive, MagicStor, MagicGate, MagicGate PRO, MagicGate Duo, High Speed Memory Stick PRO Duo, High Speed MagicGate PRO Duo, High Speed MagicGate PRO, Memory Stick, Memory Stick Duo, Memory Stick Extreme III PRO, Memory Stick Extreme III PRO Duo, Memory Stick Extreme PRO, Memory Stick PRO Duo, Memory Stick PRO Duo PSP, Memory Stick Ultra II PRO, Memory Stick Ultra II PRO Duo, Gaming Edition Memory Stick PRO Duo, SecureDigital (SD), Elite Pro SD, Extreme III SD, Gaming Edition SD, microSD / TransFlash, microSDHC, miniSD, miniSD Ultra II, miniSDHC, miniSD-Pro, Platinum II SD, SD Pro, SDHC, SDXC, SD-Max, SD-Pleomax, SD-Pro C, Super SD, Turbo SD, Ultima I SD, Ultima II SD, Ultimate SD, Ultra High Speed SD, Ultra II SD, Ultra II SD Plus, Ultra SD, Ultra-X SD, MMC / MMC 4.0, DV-RS MMC, High Speed MMC / RS-MMC, MCCmobile, MMC Pro, MMCplus, MMCplus Turbo, RS-MMC and XD 1.21/Type M/Type H
  • Flash memory card slots: 5
  • LED indicators: 1 power and 5 activity indicators
  • CE
  • FCC
  • 10 x 2.5 x 1.3 cm (4 x 1 x 0.5 in.); 34 g (1.2 oz.)
  • USB cable: 11.5 cm (4.5 in.)
  • Compatible with Windows XP/Vista/7/8.1/10 and Mac OS 10.5

    Package Contents
  • Multi-Card Reader
  • Quick install guide