SuperSpeed USB 3.0 Bay Mount Expansion Panel

Converts an empty 3.5" bay into a USB hub.
The Manhattan SuperSpeed USB 3.0 Bay Mount Expansion Panel brings USB convenience to the front of a desktop computer. It easily converts an empty, unused 3.5" bay into a two-port SuperSpeed USB hub to quickly add USB digital cameras, flash drives, external hard-drive enclosures and more. It's an ideal desktop computer upgrade that provides handy USB connections without the nuisance of moving the PC case for rear panel access or disconnecting cables and devices to free a port. Backwards compatibility supports older devices and provides SuperSpeed USB data transfer speeds up to 5 Gbps.

Manufacturer Part Number
162661
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • USB 3.0
  • CE
  • FCC
  • WEEE
  • RoHS

Ports
  • Transfer speeds: 12 / 480 Mbps / 5 Gbps
  • USB 3.0 Standard-A (2)
  • Output: Up to 900 mA power per port

Physical
  • Dimensions: 10 x 12 x 2.6 cm (4 x 4.8 x 1 in.); 0.2 kg (7 oz.)
  • Integrated 20-pin connector cable, 46 cm (18 in.)
  • Housing: metal

Environmental
  • Operating temperature: 0 – 70˚C (32 – 158˚F)
  • Storage temperature: -40 – 70˚C (-40 – 158˚F)
  • Operating humidity: 50% non-condensing
  • Storage humidity: 95% non-condensing

System Requirements
  • 3.5" front mount bay
  • Internal 20-pin USB 3.0 header expansion connection
  • Windows XP/Vista/7/8.1/10 and Mac OS 9 or higher

Package Contents
SuperSpeed USB 3.0 Bay Mount Expansion Panel with (4) mounting screws
QIG