Impress your customers with long-lasting backlit displays full of high-impact color and brilliant, true-to-life images - with or without backlight. Increase your output capacity and deliver quick response times with these fast-drying prints. This film is easy to handle, and it's recyclable.
Note:
Core Size, US
2 in
Brightness
Greater than or equal to 86% per TAPPI T-452 Test Method
Weight, Metric
285 g/m2 per ISO 536 Test Method
Thickness
220 microns/8.7 mil per ISO 534 Test Method
Opacity
Greater than or equal to 77% per TAPPI T-425 Test Method, Greater than or equal to 74% per ISO 2471 Test Method
Whiteness
115 per CIE Ganz 82 Test Method, 110 per ISO 11476 Test Method
Country of Origin
Made in Switzerland
Gloss Level
Not applicable
Waterfastness
Water resistant with Original HP 771 Vivid Photo Inks. Performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. For more information,
Primary Material
Polyester