Universal Adhesive Vinyl, 2 Pack - 42"x66'

When your work calls for outstanding image quality for your day-to-day production, choose this versatile, easy-to-use adhesive vinyl. Fast dry time helps keep your production process moving smoothly. Designed for a variety of finishing techniques, HP Universal Adhesive Vinyl can be used for a wide range of indoor and outdoor POP and retail displays and banners. See over 75 years unlaminated indoor display permanence on HP DesignJet Z-series printers.

  • Produce quality color for your day-to-day production needs. Eye-catching displays - with a permanent, pressure-sensitive adhesive - are ideal for both indoor and outdoor applications.
  • Designed for a variety of applications and finishing techniques, HP Universal Adhesive Vinyl is a highly versatile media compatible with a variety of laminates to meet a wide range of application needs. See over 75 years indoor display permanence.
  • Gain efficiency. ICC profiles help you get the color you need quickly. Fast dry time helps keep your workflow moving.

Manufacturer Part Number
C2T52A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Core Size, US

2 in

Brightness

Greater than 95% (with liner) per TAPPI T-452 Test Method, greater than 96% (with liner) per ISO 2470 Test Method

Weight, Metric (without liner)

150 g/m2 per ISO 536 Test Method

Weight, Metric (with liner)

290 g/m2 per ISO 536 Test Method

Thickness (without liner)

139 microns/5.5 mil per ISO 534 Test Method

Thickness (with liner)

289 microns/11.4 mil per ISO 534 Test Method

Opacity

Greater than 96% (with liner) per TAPPI T-425 Test Method and ISO 2471 Test Method

Whiteness (without liner)

Greater than 120 per ISO 11476 Test Method

Whiteness (with liner)

150 per ISO 11475 Test Method

Country of Origin

Made in China

Primary Material

Self-adhesive vinyl