Produce high-impact signs, banners, displays - even realistic photo enlargements - with this versatile, durable matte polypropylene film. This sturdy, moderately water-resistant and tear-resistant substrate is ideal for indoor applications full of brilliant color and sharp edge definition with excellent opacity and optical density. Prints provide over 50 years indoor, unlaminated display permanence. And this printing material is recyclable.
Note:
Core Size, US
2 in
Brightness
Greater than 99% per TAPPI T-452 Test Method
Weight, Metric
140 g/m2 per ISO 536 Test Method
Thickness
231 microns/9.1 mil per ISO 534 Test Method
Opacity
Greater than 96% per TAPPI T-425 Test Method, 98% per ISO 2471 Test Method
Whiteness
140 per ASTM E-313 Test Method
Country of Origin
Made in China
Gloss Level
2.5% @ 60° per ASTM D-523 Test Method
Waterfastness
Moderately water resistant with Original HP 771 Vivid Photo Inks or HP 91 Photo Inks. Performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. For more information, see http://www.globalBMG.com/hp/printpermanence
Primary Material
Polypropylene