Produce rich, color-accurate, lasting prints and deliver on quick turnaround times. HP Heavyweight Coated Paper is ideal for color-accurate prints, working comps, and design proofs, and offers excellent handleability - roll or stack time-sensitive documents as soon as they come off the printer. And to help you meet the environmental objectives of your company - and your clients - this recyclable, PEFC™-certified paper supports responsible forest management worldwide.
Note:
Core Size, US
2 in
Brightness
89% per TAPPI T-452 Test Method
Weight, US
35 lb
Weight, Metric
130 g/m2 per ISO 536 Test Method
Thickness
167 microns/6.6 mil per ISO 534 Test Method
Opacity
96% per TAPPI T-425 Test Method
Whiteness
144 per CIE Ganz 82 Test Method
Country of Origin
Made in Germany
Gloss Level
Matte per ASTM D-523 Test Method
Primary Material
Wood fiber