NVIDIA GeForce GTX 1080 AMP Extreme Graphic Card

Raise the playing field with the most advanced gaming graphics card ever created. Amped with the ZOTAC technologies, discover performance, power efficiency, and gaming experiences from the new NVIDIA Pascal™ architecture. This is the game changer.

Manufacturer Part Number
ZT-P10800B-10P
EAN/UPC
4895173610004,0816264016721,816264016721
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU GeForce® GTX 1080
CUDA cores 2560
Video Memory 8GB GDDR5X
Memory Bus 256-bit
Engine Clock
Base: 1771 MHz
Boost:1911 MHz
Memory Clock 10.8 GHz
PCI Express 3.0
Display Outputs
3 x DisplayPort 1.4
HDMI 2.0b
DL-DVI
HDCP Support Yes
Multi Display Capability Quad Display
Recommended Power Supply 500W
Power Consumption 270W
Power Input Dual 8-pin
DirectX 12 API feature level 12_1
OpenGL 4.5
Cooling Triple Fan IceStorm
Slot Size 2.5 slots
SLI Yes SLI HB Bridge Supported
Supported OS Windows 10 / 8 / 7
Card Length 325mm x 148mm
Accessories 2 x Dual 6-pin to 8-pin PCIe adapter
Driver Disk User Manual