Get ready for the next-generation all-in-one retail solution from HP. Sleek, stylish, and able to effortlessly integrate into your current environment, the HP RP7 Retail System can be customized for everything you need and nothing you don’t.
Impressive everywhere you look
Enhance your store image with the modern, space-saving HP RP7, which has all the capabilities of a traditional retail solution and a sleek design that effortlessly fits into retail and hospitality environments.
Use it on a counter or mounted on a wall (mounting hardware sold separately); the unique dual-hinge base supports adjustable tilt and height for maximum comfort.
Sleek, flush-bezel edges make this an appealing self-service kiosk that will attract attention and that your employees can’t wait to use.
Connection points on all four sides of the display let you customize the exact combination of stylish peripherals (MSR, fingerprint reader or webcam/sold separately) that you need.
Performance you can trustQuad-core 2nd Generation Intel® Core™ processors with Intel® vPro™ Technology (select configurations) deliver hardware-based remote management technologies and a stable, secure, and reliable IT infrastructure.
Select a 38,1 cm (15") or 43,2 cm (17") diagonal display, and then customize it with intuitive and familiar projected capacitive touch technology or the flexible navigation features of resistive touchscreen.
Add a sharp customer-facing display. The HP RP7 26,4 cm (10.4") CFD Display (B0T22AV) is perfect for additional advertising and promotional opportunities. The HP RP7 VFD Customer Display (B0T26AV) offers easy-to-read price and product information.
Substance beyond styleThe HP RP7 is retail-hardened for use in ambient environments up to 40°C. The steel chassis, on-board monitoring and alerts, and environmental and shock testing stand up to the long term wear and tear of retail environments.
The extended product lifecycle helps ensure consistency in your install base, and the three-year limited warranty on the entire solution gives you peace of mind about your investment.
Note:
Operating system:
FreeDOS
Processor family:
Intel® Core™ i5 processor
Processor:
Intel® Core™ i5-2400S with Intel HD Graphics 2000 (2.50 GHz, 6 MB cache, 4 cores)
Chipset: Intel® Q67 Express
Form factor: All-in-one Point of Sale
Environmental:Low halogen
Memory:Memory, standard:
4 GB DDR3-1600 SDRAM
Memory slots: 2 SODIMM
Storage:
Internal drive bays: Two 6,35 cm (2.5")
Hard drive description: 500 GB 7200 rpm SATA
Graphics:
Graphics:
Intel® HD Graphics
Expansion features:
Ports:
1 USB+PWR 24V
1 PS/2
1 audio in
1 audio out
1 DC in
1 DC out
1 DVI-I
1 parallel
1 RJ-12 (cash drawer)
1 RJ-45
1 USB in lockable compartment
2 USB+PWR 12V
2 RS-232 (powered)
6 USB 2.0
4 connectors for select HP integrated peripherals
Media devices:
Audio: Integrated high-definition audio with Realtek ALC261 codec, multi-streaming sound capabilities, SRS Premium Sound technology and dual internal speakers (standard)
Communication features:
Network interface: Integrated Intel® 82579LM GbE network connection
Power and operating requirements:
Energy efficiency:ENERGY STAR® certified
Power:External 180W, 87% efficient, active PFC
Operating temperature range: 10 to 40°C
Operating humidity range: 20% to 85% RH
Security management: Security management: Kensington lock and padlock loop
What's included: Warranty: 3-year limited warranty including 3 years of parts, labour, and onsite service.