M-Series 2002L 20-inch LED Touch Monitor

The Elo M-Series 2002L widescreen LED desktop touch monitor is a modern and stylish interactive solution for customer engagement and employee effectiveness. The sleek wide aspect ratio touchscreen features a full HD edge-to-edge glass display to showcase your content.

For environments where space is limited, the 2002L offers a low profile, with versatile mounting ideal for point-of-sale (POS), point-of-information (POI) and point-of-service applications within retail and hospitality environments. The multiple mount and stand options ensure installation flexibility and accommodate desktop use as well as wall- and pole-mount with standard VESA mount patterns.

The seamless zero-bezel 19.5" multi-touch display offers 11.5% larger screen area compared to the 1919L, with beautiful full HD resolution and HDMI input. Available with cutting-edge projected capacitive (PCAP) multi-touch capability supporting up to ten-touches simultaneously offers a tablet-like interactive experience. Built to withstand the rigors of continuous public use, the 2002L is retail-hardened and is well suited for high traffic venues.

Optional color coordinated retail accessories include a magnetic stripe reader (MSR), barcode scanner and near field communication (NFC) adapter for mobile payments and increased compatibility with the latest point of sale applications. The accessories are easily installed, providing an elegant, integrated solution that eliminates the need for external brackets or attachments.

Manufacturer Part Number
E396119
EAN/UPC
0834619010415,834619010415
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 2002L
Color: Black
Active Display Area: 436.9 x 240.7 mm / 17.20 x 9.48 in
Dimensions with Stand: 352.3 (H) x 488.31 (W) x 193.4 (D) mm
13.87 (H) x 19.22 (W) x 7.61 (D) in
See dimensional drawings for details
LCD Technology: Active matrix TFT LCD
Diagonal Size: 19.5"
On-Screen Display (OSD):

Accessible through switches along the bottom.

Controls: Menu, Power, Up, Down, Select

Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, Volume, Mute, Recall Defaults, Audio Select

Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese

Lockouts: OSD, Power


Native Resolution: 1920 x 1080
Aspect Ratio: 16:9
Preset Video Timings: 640x480 60Hz
720x576 50Hz
800x600 56, 60Hz
1024x768 60Hz
1280x720 50, 60Hz
1280x960 60Hz
1280x1024 60Hz
1366x768 60Hz, 60Hz RB
1440x900 60Hz, 60Hz RB
1680x1050 60Hz, 60Hz RB
1920x1080 50, 60Hz
Number of Colors: 16.7M
Brightness (typical): Panel: 250 nits
With PCAP: 230 nits
Response Time (Tr + Tf) (typical): 20 msec
Viewing Angle (typical): Horizontal: 89° / 178°
Vertical: 89° / 178°
Contrast Ratio (typical): 3000:1

Video

Video: Mini-VGA (Mini-VGA to VGA DE-15 Male connecter cable included)
HDMI (HDMI cable included)
Input Video Horizontal Sync frequency range: 31.5 – 80KHz
Input Video Vertical Sync (frame rate) frequency range: 50 - 60Hz
Speakers: 2 x 2W internal speakers

Power

Power:

Monitor input power connector: Coaxial power jack (2.5 mm pin outer diameter, 6.4mm barrel inner diameter)

Monitor input power signal specifications: 12VDC +/- 5%

Adapter input voltage range: 100-240VAC, 50/60Hz

Power Consumption (Typical):

ON (monitor + AC/DC adapter): 18.4 W
SLEEP (monitor + AC/DC adapter): 0.33 W
OFF (monitor + AC/DC adapter): 0.24 W `

Dimensions

Shipping box Dimensions: 252 (H) x 419 (W) x 572 (D) mm
9.92 (H) x 16.50 (W) x 22.52 (D) in

Weight

Weight: Unpackaged With Stand: 15 lbs (6.8kg)
Packaged: 19.84 lbs (9kg)

Environmental

Temperature: Operating: 0° C to 40° C / 32 °F to 104 °F
Storage: -20° C to 60° C / -4 °F to 140 °F
Humidity
(non-condensing): Operating: 20% - 80%
Storage: 10% - 95%

Other

Form Factor: Desktop
MTBF: 50,000 hours demonstrated
Mounting Options:

  • VESA 4-hole 75mm and 100mm mounting interface on rear of unit
  • See dimensional drawings for details


Warranty: 3 years