PDUMNH32HVAT 7.4kW Single-Phase 230V ATS/Monitored PDU

The PDUMNH32HVAT 7.4kW Single-Phase 230V ATS/Monitored PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Ideal for data centers and server rooms, it mounts in 1U of space in EIA-standard 19-inch racks and has an IEC 309 32A Blue outlet for connecting a single device or an additional 230V PDU with IEC 309 32A Blue plug, such as Tripp Lite’s PDUMV32HV.

Dual 10-foot(3-meter) input cords with IEC 309 32A Blue plugs connect to separate primary and secondary single-phase power sources, including out-of-phase sources. The PDU constantly evaluates the power quality of both input sources. To ensure connected equipment remains powered, dynamic solid-state(TRIAC) automatic transfer switching allows the PDU to switch to the secondary source within 1–5 milliseconds if the primary source fails or becomes unstable.

Built-in Ethernet network interface allows remote access to the PDU for power monitoring, configuration, control and notifications via web browser, SSH, telnet or SNMP. Provides real-time load/current data with billing-grade accuracy(+/- 1 percent). Tiered access privileges allow both an administrator and a guest to log in. Automated alerts help prevent overloads, power loss and downtime. Digital display with LEDs indicates power availability, voltage, input status for both power sources, output load and power factor, as well as temperature and humidity conditions with the optional ENVIROSENSE module(sold separately).

Manufacturer Part Number
PDUMNH32HVAT
EAN/UPC
0037332187871,037332187871
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Monitored; Auto-Transfer Switch

OUTPUT

Output Capacity Details: 7.7kW (240V); 7.4kW (230V); 7.0kW (220V); 6.7kW (208V); 6.4kW (200V); 32A maximum
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: IEC309 32A BLUE (2P+E)
Output Nominal Voltage: 240, 230, 220, 208, 200
Overload Protection: n/a

INPUT

PDU Input Voltage: 200; 208; 220; 230; 240
Recommended Electrical Service: 32A 230V
Maximum Input Amps: 32
PDU Plug Type: IEC-309 32A BLUE (2P+E)
Input Cord Details: Set of two input cables for separate PRIMARY and SECONDARY input connections
Input Cord Length (m): 3
Input Phase: Single-Phase

USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Digital display reports input current in amps (Source A, Source B), output kilowatts (total), input voltage (Source A, Source B), input frequency (Source A, Source B) and output power factor
Front Panel LEDs: Front panel LEDs confirm amp (A) / kilowatt (kW) / voltage (V) / frequency (Hz) and power factor (PF) reporting information; Additional set of LEDs indicate Source A and Source B inputs for preferred, available and in-use status
Switches: ENTER and MODE switches toggle the digital display to display all reported information

PHYSICAL

Included Mounting Accessory Description: Included mounting rails compatible with rack depth settings from 57.9 to 91.5cm (22.8 to 36 inches)
Minimum Required Rack Depth (cm): 44.5
Shipping Dimensions (hwd / cm): 19 x 55 x 52.5
Shipping Weight (kg): 7.89
Unit Dimensions (hwd / cm): 4.4 x 43 x 35.6
Unit Weight (kg): 8.29
Material of Construction: Metal
Form Factors Supported: 1U rackmount
PDU Form Factor: Horizontal (1U, 2U, etc)

ENVIRONMENTAL

Operating Temperature Range: 32 to 122F (-15 to 50C)
Storage Temperature Range: 5 to 140F (-15 to 60C)
Relative Humidity: 5 to 95% (non-condensing)
Operating Elevation (m): 0-3000

CERTIFICATIONS

Certifications: Tested to CE (IEC60950-1+A1,A2; Class A)

WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty