VGA Coax High-Resolution Monitor Extension Cable with RGB Coax (HD15 M/F), 15 ft

The P500-015 VGA Coax High-Resolution Monitor Extension Cable extends the connection between your VGA-enabled computer and monitor up to 15 feet, and supports video resolutions up to 2048 x 1536 with no ghosting. Constructed from mini-coax (RGB) and paired video wire, the P500-015 boasts premium foil and braid shielding for reliable, error-free signal quality and protection from EMI/RFI interference. Molded gold-plated HD15 connectors with gold-plated copper contacts offer optimal signal transfer. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 30 AWG data lines and 30 AWG power lines.

Manufacturer Part Number
P500-015
EAN/UPC
0037332196545,037332196545
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 3.05
Cable Length (in.): 180


PHYSICAL

Color: Black


CONNECTIONS

Connector A: HD15 (MALE)
Connector B: HD15 (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty