HDMI All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black

Strengthen your high-definition audio/video application with the P164-000-KPA-BK HDMI All-in-One Keystone/Panel Mount Coupler. It connects two HDMI cables to create one longer connection, and its keystone design snaps easily into the cutout of a wallplate or panel. The angled connector makes the coupler easy to install in tight spaces. This coupler also comes with an optional panel mount adapter for securing the coupler to a podium or kiosk. Compatible with all HDMI cables, the P164-000-KPA-BK features molded gold-plated connectors for optimal signal transfer.

Manufacturer Part Number
P164-000-KPA-BK
EAN/UPC
0037332195739,037332195739
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Color: Black


CONNECTIONS

Connector A: HDMI (FEMALE)
Connector B: HDMI (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty