16GB 2133MHz DDR4 Memory

Boost the capabilities of your HP Business Notebook PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.FeaturesFlexible, fast scalability

Features

Flexible, fast scalability

Improve start-up times with fewer delays during routine operations, run more programs simultaneously, and easily toggle between them with super-fast, power-efficient memory that you can scale to meet your exact requirements.

HP-tested

Ensure that all of your memory characteristics match by upgrading with HP-branded memory that’s been tested for seamless system-level integration with HP Business Notebook PCs.

Supported by HP

Protect your investment with a one-year limited warranty.

Manufacturer Part Number
X2E91UT#ABA
EAN/UPC
0889899859414,889899859414
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Hardware compatibility : Compatible with: HP ZBook Studio G3 MWS, HP Zbook 15u G3, HP ZBook 17 G3.
Weight : 0.0.12 lb
Minimum dimensions (W x D x H) : 1.18 x 2.74 x 0.15 in
What's in the box :

  • Memory
  • Documentation
Warranty : One-year limited warranty or the remainder of the warranty of the HP product in which they are installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Certain restrictions and exclusions apply.