ZBook 15 G3 Mobile Workstation (ENERGY STAR)

The industry-leading HP Z Workstations are the unstoppable tools you need to turn your vision into reality. No matter the task, HP has the solution for your creative inspiration.

Manufacturer Part Number
X9T86UT#ABA
EAN/UPC
0190780180709,190780180709
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows® 10 editions, Windows® 7 editions, or FreeDOS
  • Mainstream full performance industrial design, Casted magnesium-reinforced chassis, top cover frame features soft touch paint with lightweight aluminum insert anodized in HP’s new “Space Silver” color with chemical etching. Backlight keyboard in full aluminum deck with magnesium bottom reinforcement, chemically strengthened glass touchpad, and updated system functions indicators. HP Spill Resistant Keyboard with Durakeys, touchpad buttons with Duracoat finish.

Diamond cut process showcased around keyboard deck.

  • Designed to pass military standard Mil-Std-810G testing*.
* MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.Workstation-caliber NVIDIA ® Quadro® discrete graphics: NVIDIA® Quadro® M1000M (2GB GDDR5), AMD FirePro™ W5170M (2GB GDDR5), NVIDIA® Quadro® M2000M (4GB GDDR5); NVIDIA® Optimus or AMD EnduroTM technology.
  • New Intel Integrated graphics options: Intel® HD Graphics 530 integrated on Core™ i7. Intel® HD Graphics P530 and Intel® Iris Pro Graphics P580 integrated on Xeon® processors.
  • ISV certified to provide fast and reliable performance with workstation applications, including manipulation of 3D textures.
  • Choice of 6th generation Intel® Core™ i7 and i5 quad-core or Xeon® processors. Intel® Core™ i7 with vPro, Intel Core™ i5 with vPro technology or Intel Xeon® with vPro technology (optional) HP Performance Advisor for optimal configuration, compatibility and performance
  • Up to four SODIMMs, for system memory up to 64 GB. ECC memory with Intel Xeon® processors.
  • Supports multi-display, including up to four (4) displays without a docking solution, with hybrid graphics enabled. Supports up to six (6) displays with HP Zbook Dock with Thunderbolt™ 3 (sold separately), with hybrid graphics enabled.
  • Two (2) ThunderboltTM 3 ports (supporting DisplayPort 1.2, USB 3.1, PCIe Gen 3 devices) on the new USB-C TM connector, for high speed data/video/audio transfer support.
  • Bang and Olufsen audio optimized for high fidelity audio with immersive surround sound with deep, rich bass and crystal
  • clear dialog without distortion at high volume
  • Long life battery solution: 9-cell (90 WHr)
  • 2 discrete buttons with LED indicator for convenient one touch access – Wireless On/Off, Volume Mute
  • Widescreen 15.6-inch diagonal anti-glare LED-backlit display: FHD (1920x1080) standard viewing angle, FHD (1920x1080) ultrawide viewing angle, or UHD (3840x2160) ultrawide viewing angle with HP DreamColor Technology, or FHD Touch (1920x1080) ultrawide viewing angle.
  • Wireless connectivity options:
    • Intel® Dual Band Wireless-AC 8260 802.11 AC/a/b/g/n (2x2) WiFi and Bluetooth® 4.2 combo adaptor (vPro) or
  • Intel® Dual Band Wireless-AC 8260 802.11 AC/a/b/g/n (2x2) WiFi and Bluetooth® 4.2 combo (non-vPro)
    • Optional integrated wireless 3G or 4G (LTE) mobile broadband module support
  • Three dedicated drive slots. (2) M.2 slots and (1) 2.5”drive bays.
  • Security features including HP Client Security Manager, managed via single console.
  • Low halogen HP BIOS technology, including HP Sure Start to identify and recover from unknown BIOS attacks.