Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Operating system: Windows 10 Pro 64
Processor family:
- 6th Generation Intel® Core™ i7 processor
Processor: Intel® Core™ i7-6700HQ with Intel HD graphics 530 (2.60 GHz, up to 3.50 GHz with Intel Turbo Boost Technology, 6 MB cache, 4 cores)
Chipset: Mobile Intel® CM236
Environmental:
Memory:
Memory:
- 16 GB DDR4-2133 SDRAM (2 x 8 GB)
Memory slots: 2 SODIMM
Storage:
Internal drive: 512 GB HP Z Turbo Drive PCIe SSD
Display and graphics:
Display:
- 15.6" diagonal UHD DreamColor UWVA IPS anti-glare LED-backlit (3840 x 2160)
Graphics: Integrated:
Intel® HD graphics 530
Discrete:
HP ZBook Studio special edition NVIDIA® Quadro® M1000M (4 GB dedicated GDDR5)
Expansion features:
Ports:
- 1 RJ-45
- 1 USB 3.0
- 1 USB 3.0 (charging)
Expansion slots:
- 1 SD UHS-II flash media(SD supports next generation secure digital and is backward compatible to SDHC, SDXC)
Audio:
- Bang & Olufsen HD audio. Integrated stereo speakers and microphone (dual-microphone array when equipped with optional webcam). Button for volume mute, functions keys for volume up and down. Combo microphone-in/stereo headphone-out jack.
Camera:
Keyboard: HP Spill Resistant Keyboard (backlit with function key control)
Communications:
Network interface: Intel® Dual Band Wireless-AC 8260 802.11ac (2x2) Wi-Fi and Bluetooth® 4.2 combo adapter
Power and operating requirements:
Energy efficiency:
Power supply:
- 150 W Slim Smart AC adapter (external)
Battery type:
- HP Long Life 4-cell 64 Wh Li-ion prismatic
Dimensions and weight:
Dimensions (W x D x H): 14.76 x 10.04 x 0.71 in
Weight: Starting at 4.4 lb (Starting at 2 kg)
(Weight varies by configuration and components)
Security management:
Security management:
- One-step logon
- Common Criteria EAL4+ Augmented Certified Discrete TPM 1.2/2.0 Embedded Security Chip
- Security lock slot
- Support for Intel® AT
- HP FingerPrint Sensor (optional)
- Absolute Persistence Module
- HP BIOSphere with Sure Start
- SATA port disablement (via BIOS)
- DriveLock and Automatic DriveLock
- RAID (available as a configurable option)
- Serial, parallel, USB enable/disable (via BIOS)
- Optional USB port disable at factory (user configurable via BIOS)
- Removable media write/boot control
- Power-on password (via BIOS)
- Setup password (via BIOS)
What's included:
Software:
- HP Mobile Workstations are shipped with a variety of software titles including: HP Performance Advisor, HP Remote Graphics Software, HP Client Security, HP Drive Encryption (FIPS 140-2), Microsoft Security Essentials, Microsoft Defender, HP ePrint Driver, HP PageLift. Please refer to this product's quick spec document for a full list of preinstalled software.
Warranty:
- 3 years standard parts and labour limited warranty, depending on country (upgrades available), 3 years limited warranty on primary battery