VESA Mount Tablet Holder

The VESA Mount Tablet Holder from V7 allows you to mount your tablet to any VESA compatible mount. Adjustable to fit virtually any tablet on the market in either landscape or portrait viewing mode, the Tablet Holder has a protective rubber backing and comes with a 5 year warranty.

Manufacturer Part Number
VESATAB-1N
EAN/UPC
0662919090888,662919090888
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 0662919090888
Model: VESATAB-1N
Warranty: 5 years
Compliance: RoHS
Package Type: One Color
Package Includes: Holder, instruction manual
Color: Black
Material: Plastic structure with rubber mat
VESA Mount: 75 x 75
Shipping Weight: 0.2
Package Dim (L/W/H): 1.77 x 6.3 x 4.33 in (4.5 x 16 x 11 cm)