VESA Mount Laptop Tray Holder

The VESA Mount Laptop Tray Holder from V7 allows your laptop to be used with any mount that has standard VESA holes. Compatible with almost any laptop, the Laptop Tray combined with any VESA compatible mount allows you to keep your laptop or other items conveniently off your desk. Its easy to assemble, features solid steel construction and is back by a 5 year warranty.

Manufacturer Part Number
VESALAP-1N
EAN/UPC
0662919090871,662919090871
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 662919090871
Model: VESALAP-1N
Warranty: 5 years
Compliance: RoHS
Package Type: One Color
Package Includes: Tray, strap, instruction manual
Color: Black
Material: Solid Steel
VESA Mount: 100 x 100 mm
Package Height: 30.0000
Package Length: 250.0000
Package Width: 345.0000
Package Dim (L/W/H): 1.18 x 13.58 x 9.84 in (3 x 34.5 x 25 cm)
Shipping Weight: 1050.0000 g