Add a Designer Edge to Your Galaxy S5
Samsung Galaxy S5 Designer Edition Wallet Covers are a collaboration between Italian Fashion label Moschino and Renowned British shoe designer Nicolas Kirkwood.
Style to Compliment you Galaxy S5
Samsung Galaxy S5 Designer Edition Wallet Covers are a collaboration between Italian Fashion label Moschino and Renowned British shoe designer Nicolas Kirkwood. As a fashion item, these covers are a cut above other Samsung covers, embodying quality and class with premium design and detailed stitching, offering both style and durability.
Moschino Collaboration Design
Fun and iconic designs define this collaboration between Italian Fashion House Moschino and the Samsung Galaxy S5. These covers add a stylish and funky edge to your GS5 device.
Maintain Galaxy S5 Water
The Galaxy S5 Designer Wallet Cover range maintains the IP67 rating of the GS5, when correctly attached. This means the device stays safe from splashes or rain, so you don't have to slow down.
Extra Buffer
Extra buffer at the corners of the cover help to protect the device's body.
Convenient Card Pocket
A convenient card pocket in the back of the cover flap lets you store your credit or business cards for easy access.
Automatic Power On/Off Display
The Galaxy S5 Designer Wallet Cover automatically turns the GS5's screen on/off when opened or closed.
Note:
Compatibility
Compatible Models
Galaxy S5
General Feature
Packaging Contents
Case
Physical specification
Dimension (WxHxD)
74 X 143.5 X 13.5 mm
Weight
48.9 g
Type
Type
Flip Wallet