Note 5 Glitter Cover

Stunning Look

Add some bling to your device with this cover’s sophisticated metallic frame and captivating, sparkling rear design. Available in a range of four brilliant colours: gold, silver, blue and pink.

Durable Protection

Protect the edges and rear of your phone with the Glitter Cover. With its innovative scratch-recovery technology, you can keep your phone looking as good as new for even longer.

Manufacturer Part Number
EF-XN920CFEGCA
EAN/UPC
0887276114811,887276114811
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

  • Color

    Gold

Compatibility

  • Compatible Models

    Galaxy Note5

General Feature

  • Packaging Contents

    Glitter Cover

Physical specification

  • Dimension (WxHxD)

    79.7 x 155.7 x 10.2 mm

  • Weight

    28.9 g