Galaxy S5 Flip Wallet

Card Pockets

Ultra slim design with multiple card pockets.
Replaceable battery cover.
Slim grip every time.

2014 Fashion Colour

Five assorted colours (Black, White, Green, Rose Gold, and Pink). Choose your own colour and live your life in style.

Premium Leather Note Design

Analog emotion design aimed to stimulate
your senses and enhance your style.

Automatic Power On/Off Display

Galaxy S5’s Flip Wallet turns the screen on/off automatically when opening & closing.

Enforced Side Protection

Enhanced corner with side protection.

Maintain Galaxy S5 Water Resistance

Daily Water Resistance working the same as Galaxy S5 will safely protect your phone.

Edge Coating

Edge coating provides the premium finish and better grip feeling.



Manufacturer Part Number
EF-WG900BDEGCA
EAN/UPC
8806086359139
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

  • Color

    Black, Rose Gold, Green, Pink, White

Compatibility

  • Compatible Models

    Galaxy S5

SHOW MORE SPECSExpand

General Feature

  • Packaging Contents

    Case

Physical specification

  • Dimension (WxHxD)

    74.0 x 143.5 x 13.5mm

  • Weight

    48.9 g

Type

  • Type

    Flip Wallet