Wallet Cover (Galaxy S5)

Useful card pocket

With a pocket for your bank card, this ultra-slim cover simply replaces the Galaxy S5 battery cover.

2014 colour range

Choose from 5 fashionable colour options and find the one that matches your style.

Premium leather design

Enhance your style with classic natural elegance and high-quality materials.

Manufacturer Part Number
EF-WG900BKEGCA
EAN/UPC
8806086358996
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility

  • Compatible Models

    Galaxy S5

General Feature

  • Packaging Contents

    Flip Wallet Cover

Physical specification

  • Dimension (WxHxD)

    74 x 143.5 x 13.5mm

  • Weight

    48.9g

Type

  • Type

    Flip Wallet