Back Cover (Galaxy S5)

The Perfect Grip

Take your smartphone experience to a higher level with the Galaxy S5 Back Cover. With a unique perforated design, using your Galaxy S5 will look and feel so much better.

Modern Glam Design

Available in four trendy colours (black, white, blue and gold), there is a Galaxy S5 Back Cover to match your own personal style. Add to this the contoured modern glam design and you have a smartphone that grabs attention.

Manufacturer Part Number
EF-OG900SWUBCA
EAN/UPC
8806086219723
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

  • Color

    Charcoal Black

Compatibility

  • Compatible Models

    Galaxy S5

General Feature

  • Packaging Contents

    Back Cover

Physical specification

  • Dimension (WxHxD)

    71.33 x 140.81 x 3 mm

  • Weight

    10.6 g

Type

  • Type

    Back Cover